Skyworks Solutions, Inc. Surface Mount Limiter Diode CLA4611-085LF

Description
The CLA4611-085LF is a surface mountable, low capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications from 10 MHz to over 6 GHz. Maximum resistance at 10 mA is 1.2 Ω and maximum capacitance at 38 V is 0.25 pF. The combination of low junction capacitance, low parasitic inductance, low thermal resistance, and nominal 12 μm I-region width, makes the CLA4611-085LF useful in large signal limiter applications. The threshold level is +25 dBm, nominal.
Request a Quote Datasheet
Description
The CLA4611-085LF is a surface mountable, low capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications from 10 MHz to over 6 GHz. Maximum resistance at 10 mA is 1.2 Ω and maximum capacitance at 38 V is 0.25 pF. The combination of low junction capacitance, low parasitic inductance, low thermal resistance, and nominal 12 μm I-region width, makes the CLA4611-085LF useful in large signal limiter applications. The threshold level is +25 dBm, nominal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Limiter Diode - CLA4611-085LF - Skyworks Solutions, Inc.
Irvine, CA, United States
Surface Mount Limiter Diode
CLA4611-085LF
Surface Mount Limiter Diode CLA4611-085LF
The CLA4611-085LF is a surface mountable, low capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications from 10 MHz to over 6 GHz. Maximum resistance at 10 mA is 1.2 Ω and maximum capacitance at 38 V is 0.25 pF. The combination of low junction capacitance, low parasitic inductance, low thermal resistance, and nominal 12 μm I-region width, makes the CLA4611-085LF useful in large signal limiter applications. The threshold level is +25 dBm, nominal.

The CLA4611-085LF is a surface mountable, low capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications from 10 MHz to over 6 GHz.
Maximum resistance at 10 mA is 1.2 Ω and maximum capacitance at 38 V is 0.25 pF. The combination of low junction capacitance, low parasitic inductance, low thermal resistance, and nominal 12 μm I-region width, makes the CLA4611-085LF useful in large signal limiter applications. The threshold level is +25 dBm, nominal.

Supplier's Site
RF Diodes - 863-1780-6-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1780-6-ND
RF Diodes 863-1780-6-ND
RF Diode PIN - Single 180V 1.5A 2W 3-QFN (2x2)

RF Diode PIN - Single 180V 1.5A 2W 3-QFN (2x2)

Buy Now Datasheet
RF Diodes - 863-1780-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1780-1-ND
RF Diodes 863-1780-1-ND
RF Diode PIN - Single 180V 1.5A 2W 3-QFN (2x2)

RF Diode PIN - Single 180V 1.5A 2W 3-QFN (2x2)

Buy Now Datasheet
RF Diodes - 863-1780-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1780-2-ND
RF Diodes 863-1780-2-ND
RF Diode PIN - Single 180V 1.5A 2W 3-QFN (2x2)

RF Diode PIN - Single 180V 1.5A 2W 3-QFN (2x2)

Buy Now Datasheet
RF Diodes - CLA4611-085LF - 1051485-CLA4611-085LF - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - CLA4611-085LF
1051485-CLA4611-085LF
RF Diodes - CLA4611-085LF 1051485-CLA4611-085LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1051485-CLA4611-085L F Packaging: Reel - TR Current - Max: 1.5A Diode Type: PIN - Single Capacitance @ Vr, F: 0.35pF @ 38V, 1MHz Voltage - Peak Reverse (Max): 180V Power Dissipation (Max): 2W Resistance @ If, F: 1.2 Ohm @ 10mA, 500MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: 3-QFN (2x2) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1051485-CLA4611-085LF
Packaging: Reel - TR
Current - Max: 1.5A
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.35pF @ 38V, 1MHz
Voltage - Peak Reverse (Max): 180V
Power Dissipation (Max): 2W
Resistance @ If, F: 1.2 Ohm @ 10mA, 500MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: 3-QFN (2x2)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
180V 2W Diode and Rectifier - 284-CLA4611-085LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180V 2W Diode and Rectifier
284-CLA4611-085LF
180V 2W Diode and Rectifier 284-CLA4611-085LF
RF DIODE PIN 180V 2W 3QFN Product overview: CLA4611-085LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 2W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 180V, 2W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-CLA4611-085LF can be used for catalog matching and distributor lookup.

RF DIODE PIN 180V 2W 3QFN Product overview: CLA4611-085LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 2W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 180V, 2W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-CLA4611-085LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - CLA4611-085LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
CLA4611-085LF
Discrete Semiconductor Products - Diodes - RF Diodes CLA4611-085LF
RF DIODE PIN 180V 2W 3QFN

RF DIODE PIN 180V 2W 3QFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category PIN Diodes RF Diodes RF Diodes Rectifiers RF Diodes
Product Number CLA4611-085LF 863-1780-6-ND 1051485-CLA4611-085LF 284-CLA4611-085LF CLA4611-085LF
Product Name Surface Mount Limiter Diode RF Diodes RF Diodes - CLA4611-085LF 180V 2W Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Package QFN 2-VDFN Exposed Pad 3-QFN (2x2) Tape & Reel (TR) 3-QFN (2x2)
Configuration Single Single
Diode Type PIN PIN - Single
VR 180 volts
CT 0.3500 pF 0.3500 pF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4607-000 - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
7 suppliers
RF Diodes - SMS3923-011LF - 107370-SMS3923-011LF - Win Source Electronics
Specs
Configuration Single
Diode Type Schottky; Schottky - Single
Life Cycle Stage Obsolete(EOL)
View Details
4 suppliers
RF Schottky Diode - DME2851-235 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type Schottky
Operating Frequency 18000 to 40000 MHz
CT 0.1000 pF
View Details