Vishay Intertechnology, Inc. N-Channel 60V 50A MOSFET Transistor IRFZ48RSPBF

Description
60V 50A N-Channel MOSFET TO-263 D2PAK 18mR RdsOn Product overview: IRFZ48RSPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFZ48RSPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60V 50A N-Channel MOSFET TO-263 D2PAK 18mR RdsOn Product overview: IRFZ48RSPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFZ48RSPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 50A MOSFET Transistor
2088-IRFZ48RSPBF
N-Channel 60V 50A MOSFET Transistor 2088-IRFZ48RSPBF
60V 50A N-Channel MOSFET TO-263 D2PAK 18mR RdsOn Product overview: IRFZ48RSPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFZ48RSPBF can be used for catalog matching and distributor lookup.

60V 50A N-Channel MOSFET TO-263 D2PAK 18mR RdsOn Product overview: IRFZ48RSPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFZ48RSPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ48RSPBF - 1047268-IRFZ48RSPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ48RSPBF
1047268-IRFZ48RSPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ48RSPBF 1047268-IRFZ48RSPBF
Manufacturer: Vishay Win Source Part Number: 1047268-IRFZ48RSPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (D2Pak) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 2400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 43A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1047268-IRFZ48RSPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 2400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 18 mOhm @ 43A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFZ48RSPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ48RSPBF-ND
Single FETs, MOSFETs IRFZ48RSPBF-ND
N-Channel 60V 50A (Tc) 190W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 60V 50A (Tc) 190W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFZ48RSPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFZ48RSPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFZ48RSPBF
MOSFET N-CH 60V 50A TO263

MOSFET N-CH 60V 50A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 60V 50 Amp

MOSFET N-Chan 60V 50 Amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IRFZ48RSPBF 1047268-IRFZ48RSPBF IRFZ48RSPBF-ND IRFZ48RSPBF IRFZ48RSPBF
Product Name N-Channel 60V 50A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ48RSPBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 190000 milliwatts 190000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ44VZSTRL - 1020788-AUIRFZ44VZSTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 92000 milliwatts
View Details
6 suppliers