Manufacturer: Vishay Siliconix
Win Source Part Number: 1188182-IRFZ40
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 150W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Commercial
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 50A
Rds On (Maximum) at Id, Vgs: 28mOhm at 31A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 67nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1900pF at 25V
N-Channel 60V 50A (Tc) 150W (Tc) Through Hole TO-220AB
MOSFET N-CH 60V 50A TO220AB Product overview: IRFZ40 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ40 can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 50A TO220AB
MOSFET N-CH 60V 50A TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1188182-IRFZ40 | IRFZ40-ND | 278-IRFZ40 | 880-IRFZ40 | IRFZ40 |
| Product Name | FETs - Single - IRFZ40 | Single FETs, MOSFETs | 60V 50A MOSFET Transistor | MOSFET N-CH 60V 50A TO220AB | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts | 60 volts | |||
| QG | 67 nC | ||||
| PD | 150000 milliwatts | 150000 milliwatts | 126000 milliwatts |