Texas Instruments CSD75208W1015 CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs CSD75208W1015T

Description
CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs 6-DSBGA -40 to 85
Request a Quote
Description
CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs 6-DSBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD75208W1015T is a dual 20-V common source P-channel NexFET power MOSFET in a 6-DSBGA package measuring 1.0 mm × 1.5 mm, designed for battery management and load switching in space-constrained applications. It has a drain-to-source voltage rating of -20 V, a gate-to-source voltage rating of -6 V, and a continuous drain-to-drain current of -1.6 A. On-resistance is 56 mΩ at -4.5 V gate drive and 90 mΩ drain-to-drain. Total gate charge is 1.9 nC at -4.5 V, with gate-source threshold voltage of -0.8 V. The device features integrated gate ESD protection of -3 kV, is RoHS compliant, and operates from -55°C to 150°C. Thermal resistance junction-to-ambient is 165°C/W on FR4 with minimal copper area when both devices are biased in parallel.

Datasheet Summary
Powered by GS/AI

CSD75208W1015T is a dual 20-V common source P-channel NexFET power MOSFET in a 6-DSBGA package measuring 1.0 mm × 1.5 mm, designed for battery management and load switching in space-constrained applications. It has a drain-to-source voltage rating of -20 V, a gate-to-source voltage rating of -6 V, and a continuous drain-to-drain current of -1.6 A. On-resistance is 56 mΩ at -4.5 V gate drive and 90 mΩ drain-to-drain. Total gate charge is 1.9 nC at -4.5 V, with gate-source threshold voltage of -0.8 V. The device features integrated gate ESD protection of -3 kV, is RoHS compliant, and operates from -55°C to 150°C. Thermal resistance junction-to-ambient is 165°C/W on FR4 with minimal copper area when both devices are biased in parallel.

Suppliers

Company
Product
Description
Supplier Links
CSD75208W1015 CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs - CSD75208W1015T - Texas Instruments
Dallas, TX, United States
CSD75208W1015 CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs
CSD75208W1015T
CSD75208W1015 CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs CSD75208W1015T
CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs 6-DSBGA -40 to 85

CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs 6-DSBGA -40 to 85

Buy Now Datasheet
FET, MOSFET Arrays - 296-38340-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-38340-2-ND
FET, MOSFET Arrays 296-38340-2-ND
Mosfet Array 2 P-Channel (Dual) Common Source 20V 1.6A 750mW Surface Mount 6-DSBGA (1x1.5)

Mosfet Array 2 P-Channel (Dual) Common Source 20V 1.6A 750mW Surface Mount 6-DSBGA (1x1.5)

Buy Now Datasheet
FET, MOSFET Arrays - 296-38340-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-38340-1-ND
FET, MOSFET Arrays 296-38340-1-ND
Mosfet Array 2 P-Channel (Dual) Common Source 20V 1.6A 750mW Surface Mount 6-DSBGA (1x1.5)

Mosfet Array 2 P-Channel (Dual) Common Source 20V 1.6A 750mW Surface Mount 6-DSBGA (1x1.5)

Buy Now Datasheet
FET, MOSFET Arrays - 296-38340-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-38340-6-ND
FET, MOSFET Arrays 296-38340-6-ND
Mosfet Array 2 P-Channel (Dual) Common Source 20V 1.6A 750mW Surface Mount 6-DSBGA (1x1.5)

Mosfet Array 2 P-Channel (Dual) Common Source 20V 1.6A 750mW Surface Mount 6-DSBGA (1x1.5)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD75208W1015T - 1030680-CSD75208W1015T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD75208W1015T
1030680-CSD75208W1015T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD75208W1015T 1030680-CSD75208W1015T
Manufacturer: Texas Instruments Win Source Part Number: 1030680-CSD75208W101 5T Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) Common Source FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DSBGA Maximum Power Dissipation: 750mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.6A Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 2.5nC @ 4.5V Max Input Capacitance: 410pF @ 10V Maximum Rds On at Id,Vgs: 68 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030680-CSD75208W1015T
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual) Common Source
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DSBGA
Maximum Power Dissipation: 750mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.6A
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 2.5nC @ 4.5V
Max Input Capacitance: 410pF @ 10V
Maximum Rds On at Id,Vgs: 68 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual -20V 108mOhm MOSFET Transistor
289-CSD75208W1015T
Dual -20V 108mOhm MOSFET Transistor 289-CSD75208W1015T
-20V, P ch NexFET MOSFET™, dual Common Source WLP 1.0x1.5, 108mOhm 6-DSBGA -55 to 150 Product overview: CSD75208W1015T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -20V, 108mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, 108mOhm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD75208W1015T can be used for catalog matching and distributor lookup.

-20V, P ch NexFET MOSFET™, dual Common Source WLP 1.0x1.5, 108mOhm 6-DSBGA -55 to 150 Product overview: CSD75208W1015T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -20V, 108mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, 108mOhm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD75208W1015T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V PCH NexFET Pwr MOSFET

MOSFET 20V PCH NexFET Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD75208W1015T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD75208W1015T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD75208W1015T
MOSFET 2P-CH 20V 1.6A 6DSBGA

MOSFET 2P-CH 20V 1.6A 6DSBGA

Supplier's Site
Mosfet, Dual P-Ch, -20V, -1.6A, Dsbga-6; Transistor Polarity Texas Instruments - 29AH3851 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual P-Ch, -20V, -1.6A, Dsbga-6; Transistor Polarity Texas Instruments
29AH3851
Mosfet, Dual P-Ch, -20V, -1.6A, Dsbga-6; Transistor Polarity Texas Instruments 29AH3851
MOSFET, DUAL P-CH, -20V, -1.6A, DSBGA-6; Transistor Polarity:Dual P Channel; Continuous Drain Current Id:-1.6A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.056ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage RoHS Compliant: Yes

MOSFET, DUAL P-CH, -20V, -1.6A, DSBGA-6; Transistor Polarity:Dual P Channel; Continuous Drain Current Id:-1.6A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.056ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD75208W1015T 296-38340-2-ND 1030680-CSD75208W1015T 289-CSD75208W1015T CSD75208W1015T CSD75208W1015T 29AH3851
Product Name CSD75208W1015 CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD75208W1015T Dual -20V 108mOhm MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual P-Ch, -20V, -1.6A, Dsbga-6; Transistor Polarity Texas Instruments
Polarity P-Channel P-Channel
V(BR)DSS -20 volts 20 volts
rDS(on) 0.1080 ohms 0.0560 ohms
IDSS -22000 milliamps -1600 milliamps
QG 1.9 nC
Unlock Full Specs
to access all available technical data