Vishay Precision Group N-Channel 60V 17A TO-220 MOSFET Transistor IRFZ24PBF

Description
N-Channel MOSFET, 60V, 17A, 100mR Rds(on), TO-220 Product overview: IRFZ24PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 17A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ24PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 60V, 17A, 100mR Rds(on), TO-220 Product overview: IRFZ24PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 17A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ24PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 17A TO-220 MOSFET Transistor
278-IRFZ24PBF
N-Channel 60V 17A TO-220 MOSFET Transistor 278-IRFZ24PBF
N-Channel MOSFET, 60V, 17A, 100mR Rds(on), TO-220 Product overview: IRFZ24PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 17A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ24PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 17A, 100mR Rds(on), TO-220 Product overview: IRFZ24PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 17A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ24PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8120672 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8120672
MOSFETs 8120672
Trans MOSFET N-CH 60V 17A 3-Pin(3+Tab)

Trans MOSFET N-CH 60V 17A 3-Pin(3+Tab)

Supplier's Site
MOSFETs - 8120672P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8120672P
MOSFETs 8120672P
Trans MOSFET N-CH 60V 17A 3-Pin(3+Tab)

Trans MOSFET N-CH 60V 17A 3-Pin(3+Tab)

Supplier's Site
MOSFETs - 1451838 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1451838
MOSFETs 1451838
Trans MOSFET N-CH 60V 17A 3-Pin(3+Tab)

Trans MOSFET N-CH 60V 17A 3-Pin(3+Tab)

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ24PBF - 1047232-IRFZ24PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ24PBF
1047232-IRFZ24PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ24PBF 1047232-IRFZ24PBF
Manufacturer: Vishay Win Source Part Number: 1047232-IRFZ24PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 640pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1047232-IRFZ24PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 640pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRFZ24PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ24PBF-ND
Single FETs, MOSFETs IRFZ24PBF-ND
N-Channel 60V 17A (Tc) 60W (Tc) Through Hole TO-220AB

N-Channel 60V 17A (Tc) 60W (Tc) Through Hole TO-220AB

Buy Now Datasheet
N Channel Mosfet, 55V, 17A To-220Ab; Channel Type Vishay - 19K8196 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 55V, 17A To-220Ab; Channel Type Vishay
19K8196
N Channel Mosfet, 55V, 17A To-220Ab; Channel Type Vishay 19K8196
N CHANNEL MOSFET, 55V, 17A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 55V, 17A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 60V HEXFET MOSFET

MOSFET N-CH 60V HEXFET MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFZ24PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFZ24PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFZ24PBF
MOSFET N-CH 60V 17A TO220AB

MOSFET N-CH 60V 17A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFZ24PBF 8120672 8120672P 1047232-IRFZ24PBF IRFZ24PBF-ND 19K8196 IRFZ24PBF IRFZ24PBF
Product Name N-Channel 60V 17A TO-220 MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ24PBF Single FETs, MOSFETs N Channel Mosfet, 55V, 17A To-220Ab; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 60000 milliwatts 60000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220ab TO-220; TO-220AB TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRF9Z34N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers