Vishay Precision Group MOSFETs IRFR9120TRPBF

Description
Trans MOSFET P-CH 100V 5.6A 3-Pin(2+Tab)
Request a Quote Datasheet
Description
Trans MOSFET P-CH 100V 5.6A 3-Pin(2+Tab)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8120648P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8120648P
MOSFETs 8120648P
Trans MOSFET P-CH 100V 5.6A 3-Pin(2+Tab)

Trans MOSFET P-CH 100V 5.6A 3-Pin(2+Tab)

Supplier's Site
MOSFETs - 8120648 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8120648
MOSFETs 8120648
Trans MOSFET P-CH 100V 5.6A 3-Pin(2+Tab)

Trans MOSFET P-CH 100V 5.6A 3-Pin(2+Tab)

Supplier's Site
MOSFETs - 1657218 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1657218
MOSFETs 1657218
Trans MOSFET P-CH 100V 5.6A 3-Pin(2+Tab)

Trans MOSFET P-CH 100V 5.6A 3-Pin(2+Tab)

Supplier's Site
Singapore, Singapore
P-Channel 100V 5.6A DPAK MOSFET Transistor
278-IRFR9120TRPBF
P-Channel 100V 5.6A DPAK MOSFET Transistor 278-IRFR9120TRPBF
P-Channel MOSFET, 100V, 5.6A, 600mR, DPAK Product overview: IRFR9120TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 5.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9120TRPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 100V, 5.6A, 600mR, DPAK Product overview: IRFR9120TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 5.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9120TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9120TRPBF - 017699-IRFR9120TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9120TRPBF
017699-IRFR9120TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9120TRPBF 017699-IRFR9120TRPBF
Manufacturer: Vishay Win Source Part Number: 017699-IRFR9120TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 5.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 390pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 3.4A, 10V Alternative Parts (Cross-Reference): SFR9120TM_NL; IRFR9120TM; SFR9120; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017699-IRFR9120TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 5.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 390pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 600 mOhm @ 3.4A, 10V
Alternative Parts (Cross-Reference): SFR9120TM_NL; IRFR9120TM; SFR9120;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9120PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9120PBFCT-ND
Single FETs, MOSFETs IRFR9120PBFCT-ND
P-Channel 100V 5.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

P-Channel 100V 5.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9120PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9120PBFDKR-ND
Single FETs, MOSFETs IRFR9120PBFDKR-ND
P-Channel 100V 5.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

P-Channel 100V 5.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9120PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9120PBFTR-ND
Single FETs, MOSFETs IRFR9120PBFTR-ND
P-Channel 100V 5.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

P-Channel 100V 5.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9120TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR9120TRPBF
Single FETs, MOSFETs IRFR9120TRPBF
MOSFET P-CH 100V 5.6A DPAK

MOSFET P-CH 100V 5.6A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR9120TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR9120TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR9120TRPBF
MOSFET P-CH 100V 5.6A DPAK

MOSFET P-CH 100V 5.6A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH -100V HEXFET MOSFET D-PAK

MOSFET P-CH -100V HEXFET MOSFET D-PAK

Buy Now Datasheet
Mosfet, P Channel, -100V, -5.6A, To-252-3; Channel Type Vishay - 05W6862 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -100V, -5.6A, To-252-3; Channel Type Vishay
05W6862
Mosfet, P Channel, -100V, -5.6A, To-252-3; Channel Type Vishay 05W6862
MOSFET, P CHANNEL, -100V, -5.6A, TO-252-3; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, P CHANNEL, -100V, -5.6A, TO-252-3; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, P Channel, -5.6 A, -100 V, 0.6 Ohm, -10 V, -4 V Rohs Compliant Vishay - 97W2287 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -5.6 A, -100 V, 0.6 Ohm, -10 V, -4 V Rohs Compliant Vishay
97W2287
Mosfet Transistor, P Channel, -5.6 A, -100 V, 0.6 Ohm, -10 V, -4 V Rohs Compliant Vishay 97W2287
MOSFET Transistor, P Channel, -5.6 A, -100 V, 0.6 ohm, -10 V, -4 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -5.6 A, -100 V, 0.6 ohm, -10 V, -4 V RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -100V, 5.6A D-Pak, Full Reel; Channel Type Vishay - 63J7012 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, 5.6A D-Pak, Full Reel; Channel Type Vishay
63J7012
P Channel Mosfet, -100V, 5.6A D-Pak, Full Reel; Channel Type Vishay 63J7012
P CHANNEL MOSFET, -100V, 5.6A D-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes

P CHANNEL MOSFET, -100V, 5.6A D-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 8120648P 8120648 278-IRFR9120TRPBF 017699-IRFR9120TRPBF IRFR9120PBFCT-ND IRFR9120TRPBF IRFR9120TRPBF IRFR9120TRPBF 05W6862 97W2287 63J7012
Product Name MOSFETs MOSFETs P-Channel 100V 5.6A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9120TRPBF Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, P Channel, -100V, -5.6A, To-252-3; Channel Type Vishay Mosfet Transistor, P Channel, -5.6 A, -100 V, 0.6 Ohm, -10 V, -4 V Rohs Compliant Vishay P Channel Mosfet, -100V, 5.6A D-Pak, Full Reel; Channel Type Vishay
Package Type TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3 TO-3
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 2500 milliwatts 2500 to 42000 milliwatts 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - UJ3C065080T3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 650 volts
IDSS 31000 milliamps
View Details
4 suppliers
MOSFETs - 2439288P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type SOIC
View Details
8 suppliers