Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFR9024TRLPBF

Description
P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR9024TRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9024TRLPBFTR-ND
Single FETs, MOSFETs IRFR9024TRLPBFTR-ND
P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9024TRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9024TRLPBFCT-ND
Single FETs, MOSFETs IRFR9024TRLPBFCT-ND
P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9024TRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9024TRLPBFDKR-ND
Single FETs, MOSFETs IRFR9024TRLPBFDKR-ND
P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

P-Channel 60V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
SMD 60V 8.8A TO-252 MOSFET Transistor
278-IRFR9024TRLPBF
SMD 60V 8.8A TO-252 MOSFET Transistor 278-IRFR9024TRLPBF
P-CH MOSFET, 60V, 8.8A, 280mR, TO-252, Surface Mount Product overview: IRFR9024TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 8.8A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 8.8A, TO-252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9024TRLPBF can be used for catalog matching and distributor lookup.

P-CH MOSFET, 60V, 8.8A, 280mR, TO-252, Surface Mount Product overview: IRFR9024TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 8.8A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 8.8A, TO-252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9024TRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9024TRLPBF - 921491-IRFR9024TRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9024TRLPBF
921491-IRFR9024TRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9024TRLPBF 921491-IRFR9024TRLPBF
Manufacturer: Vishay Win Source Part Number: 921491-IRFR9024TRLPB F Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 60 V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: IRFR9024 Categories: Discrete Semiconductor Products Case / Package: D-Pak ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8541.29.0095 Other Part Number: IRFR9024TRLPBFTR, IRFR9024TRLPBF-ND, IRFR9024TRLPBFCT, IRFR9024TRLPBFDKR

Manufacturer: Vishay
Win Source Part Number: 921491-IRFR9024TRLPBF
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 60 V 8.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: IRFR9024
Categories: Discrete Semiconductor Products
Case / Package: D-Pak
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8541.29.0095
Other Part Number: IRFR9024TRLPBFTR, IRFR9024TRLPBF-ND, IRFR9024TRLPBFCT, IRFR9024TRLPBFDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-CH -60V HEXFET MOSFET D-PAK

MOSFET P-CH -60V HEXFET MOSFET D-PAK

Buy Now Datasheet
P Channel Mosfet, -60V, 8.8A, D-Pak, Full Reel; Channel Type Vishay - 58K5740 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 8.8A, D-Pak, Full Reel; Channel Type Vishay
58K5740
P Channel Mosfet, -60V, 8.8A, D-Pak, Full Reel; Channel Type Vishay 58K5740
P CHANNEL MOSFET, -60V, 8.8A, D-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4VRoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 8.8A, D-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4VRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR9024TRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR9024TRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR9024TRLPBF
MOSFET P-CH 60V 8.8A DPAK

MOSFET P-CH 60V 8.8A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFR9024TRLPBFTR-ND 278-IRFR9024TRLPBF 921491-IRFR9024TRLPBF IRFR9024TRLPBF 58K5740 IRFR9024TRLPBF
Product Name Single FETs, MOSFETs SMD 60V 8.8A TO-252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9024TRLPBF MOSFET P Channel Mosfet, -60V, 8.8A, D-Pak, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; D-Pak TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 2500 milliwatts
Unlock Full Specs
to access all available technical data