Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFR430ATRLPBF

Description
N-Channel 500V 5A (Tc) 110W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 500V 5A (Tc) 110W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR430ATRLPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR430ATRLPBF-ND
Single FETs, MOSFETs IRFR430ATRLPBF-ND
N-Channel 500V 5A (Tc) 110W (Tc) Surface Mount D-Pak

N-Channel 500V 5A (Tc) 110W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
N-Channel 500V 5A TO-252 MOSFET Transistor
2088-IRFR430ATRLPBF
N-Channel 500V 5A TO-252 MOSFET Transistor 2088-IRFR430ATRLPBF
N-Channel MOSFET, 500V, 5A, 1.7R, TO-252 Product overview: IRFR430ATRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 5A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, TO-252, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFR430ATRLPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 500V, 5A, 1.7R, TO-252 Product overview: IRFR430ATRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 5A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, TO-252, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFR430ATRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR430ATRLPBF - 069565-IRFR430ATRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR430ATRLPBF
069565-IRFR430ATRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR430ATRLPBF 069565-IRFR430ATRLPBF
Manufacturer: Vishay Win Source Part Number: 069565-IRFR430ATRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 490pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.7 Ohm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 069565-IRFR430ATRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 490pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.7 Ohm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Chan 500V 5.0 Amp

MOSFET N-Chan 500V 5.0 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR430ATRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR430ATRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR430ATRLPBF
MOSFET N-CH 500V 5A DPAK

MOSFET N-CH 500V 5A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFR430ATRLPBF-ND 2088-IRFR430ATRLPBF 069565-IRFR430ATRLPBF IRFR430ATRLPBF IRFR430ATRLPBF
Product Name Single FETs, MOSFETs N-Channel 500V 5A TO-252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR430ATRLPBF MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 110000 milliwatts 110000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor - QPD2194 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI400
Power Gain 21 dB
View Details
Single FETs, MOSFETs - 94-2989-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers