N-channel MOSFET in DPAK (TO-252) surface-mount package for high-voltage switching applications, rated at 500 V drain-source voltage and 2.4 A continuous drain current at 25 °C, with a maximum on-resistance of 3.0 Ω at 10 V gate-source voltage. The device supports repetitive avalanche operation up to 4.2 mJ and features a dynamic dV/dt rating of 3.5 V/ns. Maximum power dissipation is 42 W at 25 °C and 2.5 W on a 1" square PCB. Operating temperature range is from -55 °C to +150 °C.
N-Channel 500V 2.4A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-IRFR420PBF-BE3-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |