Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR220TRPBF IRFR220TRPBF

Description
Manufacturer: Vishay Win Source Part Number: 017662-IRFR220TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 4.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 260pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 800 mOhm @ 2.9A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 017662-IRFR220TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 4.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 260pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 800 mOhm @ 2.9A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay N-Channel MOSFET (part number 05W6856) features a maximum drain-source voltage (Vds) of 200V and a continuous drain current (Id) rating of 4.8A. It has a low on-resistance (Rds(on)) of 0.80Ω at a gate-source voltage (Vgs) of 10V, making it suitable for applications requiring efficient power management. The device is designed for surface mounting in a TO-252 package, allowing for easy integration into various circuit designs. It supports fast switching capabilities and is rated for repetitive avalanche conditions, enhancing its reliability in demanding environments. The MOSFET operates within a temperature range of -55°C to +150°C, providing versatility for different applications. Additionally, it has a maximum power dissipation of 42W at a case temperature of 25°C, which can be critical for thermal management in high-power applications.

Datasheet Summary
Powered by GS/AI

The Vishay N-Channel MOSFET (part number 05W6856) features a maximum drain-source voltage (Vds) of 200V and a continuous drain current (Id) rating of 4.8A. It has a low on-resistance (Rds(on)) of 0.80Ω at a gate-source voltage (Vgs) of 10V, making it suitable for applications requiring efficient power management. The device is designed for surface mounting in a TO-252 package, allowing for easy integration into various circuit designs. It supports fast switching capabilities and is rated for repetitive avalanche conditions, enhancing its reliability in demanding environments. The MOSFET operates within a temperature range of -55°C to +150°C, providing versatility for different applications. Additionally, it has a maximum power dissipation of 42W at a case temperature of 25°C, which can be critical for thermal management in high-power applications.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR220TRPBF - 017662-IRFR220TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR220TRPBF
017662-IRFR220TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR220TRPBF 017662-IRFR220TRPBF
Manufacturer: Vishay Win Source Part Number: 017662-IRFR220TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 4.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 260pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 800 mOhm @ 2.9A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 017662-IRFR220TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 4.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 260pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 800 mOhm @ 2.9A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 200V 4.8A DPAK MOSFET Transistor
278-IRFR220TRPBF
N-Channel 200V 4.8A DPAK MOSFET Transistor 278-IRFR220TRPBF
N-Channel MOSFET, 200V, 4.8A, 800mR, DPAK, Power Product overview: IRFR220TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 4.8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 4.8A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR220TRPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 200V, 4.8A, 800mR, DPAK, Power Product overview: IRFR220TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 4.8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 4.8A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR220TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8120629 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8120629
MOSFETs 8120629
Trans MOSFET N-CH 200V 4.8A 3-Pin(2+Tab)

Trans MOSFET N-CH 200V 4.8A 3-Pin(2+Tab)

Supplier's Site
MOSFETs - 8120629P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8120629P
MOSFETs 8120629P
Trans MOSFET N-CH 200V 4.8A 3-Pin(2+Tab)

Trans MOSFET N-CH 200V 4.8A 3-Pin(2+Tab)

Supplier's Site
MOSFETs - 1777560 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1777560
MOSFETs 1777560
Trans MOSFET N-CH 200V 4.8A 3-Pin(2+Tab)

Trans MOSFET N-CH 200V 4.8A 3-Pin(2+Tab)

Supplier's Site
Single FETs, MOSFETs - IRFR220PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR220PBFCT-ND
Single FETs, MOSFETs IRFR220PBFCT-ND
N-Channel 200V 4.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 200V 4.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR220PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR220PBFDKR-ND
Single FETs, MOSFETs IRFR220PBFDKR-ND
N-Channel 200V 4.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 200V 4.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR220PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR220PBFTR-ND
Single FETs, MOSFETs IRFR220PBFTR-ND
N-Channel 200V 4.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 200V 4.8A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Mosfet, N Ch, 200V, 4.8A, To-252-3; Channel Type Vishay - 05W6856 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 200V, 4.8A, To-252-3; Channel Type Vishay
05W6856
Mosfet, N Ch, 200V, 4.8A, To-252-3; Channel Type Vishay 05W6856
MOSFET, N CH, 200V, 4.8A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:4.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CH, 200V, 4.8A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:4.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 200V, 4.8A, D-Pak, Full Reel; Channel Type Vishay - 63J6931 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 4.8A, D-Pak, Full Reel; Channel Type Vishay
63J6931
N Channel Mosfet, 200V, 4.8A, D-Pak, Full Reel; Channel Type Vishay 63J6931
N CHANNEL MOSFET, 200V, 4.8A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:4.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 4.8A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:4.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 200V, 4.8A, To-252 Rohs Compliant Vishay - 56AJ9896 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 4.8A, To-252 Rohs Compliant Vishay
56AJ9896
Mosfet, N-Ch, 200V, 4.8A, To-252 Rohs Compliant Vishay 56AJ9896
MOSFET, N-CH, 200V, 4.8A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 200V, 4.8A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - IRFR220TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR220TRPBF
Single FETs, MOSFETs IRFR220TRPBF
MOSFET N-CH 200V 4.8A DPAK

MOSFET N-CH 200V 4.8A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR220TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR220TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR220TRPBF
MOSFET N-CH 200V 4.8A DPAK

MOSFET N-CH 200V 4.8A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 200V 4.8 Amp

MOSFET N-Chan 200V 4.8 Amp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017662-IRFR220TRPBF 278-IRFR220TRPBF 8120629 8120629P IRFR220PBFCT-ND 05W6856 63J6931 56AJ9896 IRFR220TRPBF IRFR220TRPBF IRFR220TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR220TRPBF N-Channel 200V 4.8A DPAK MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs Mosfet, N Ch, 200V, 4.8A, To-252-3; Channel Type Vishay N Channel Mosfet, 200V, 4.8A, D-Pak, Full Reel; Channel Type Vishay Mosfet, N-Ch, 200V, 4.8A, To-252 Rohs Compliant Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 200 volts 200 volts
PD 2500 to 42000 milliwatts 2500 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-3 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 Surface Mount
Unlock Full Specs
to access all available technical data