Vishay Intertechnology, Inc. 250V 23A MOSFET Transistor IRFP254NPBF

Description
MOSFET N-CH 250V 23A TO247-3 Product overview: IRFP254NPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP254NPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 250V 23A TO247-3 Product overview: IRFP254NPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP254NPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 23A MOSFET Transistor
278-IRFP254NPBF
250V 23A MOSFET Transistor 278-IRFP254NPBF
MOSFET N-CH 250V 23A TO247-3 Product overview: IRFP254NPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP254NPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 23A TO247-3 Product overview: IRFP254NPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP254NPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP254NPBF
205374-IRFP254NPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP254NPBF 205374-IRFP254NPBF
Manufacturer: Vishay Win Source Part Number: 205374-IRFP254NPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 220W (Tc) Family Name: IRFP254N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 23A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 100nC @ 10V Max Input Capacitance: 2040pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 125 mOhm @ 14A, 10V Alternative Parts (Cross-Reference): 2SK2008-E; 2SK2008; IRFP254B_FP001; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 205374-IRFP254NPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 220W (Tc)
Family Name: IRFP254N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 23A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 2040pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 125 mOhm @ 14A, 10V
Alternative Parts (Cross-Reference): 2SK2008-E; 2SK2008; IRFP254B_FP001;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFP254NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP254NPBF-ND
Single FETs, MOSFETs IRFP254NPBF-ND
N-Channel 250V 23A (Tc) 220W (Tc) Through Hole TO-247AC

N-Channel 250V 23A (Tc) 220W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP254NPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP254NPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP254NPBF
MOSFET N-CH 250V 23A TO247-3

MOSFET N-CH 250V 23A TO247-3

Supplier's Site
MOSFET N-CH 250V 23A TO-247AC - 880-IRFP254NPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 250V 23A TO-247AC
880-IRFP254NPBF
MOSFET N-CH 250V 23A TO-247AC 880-IRFP254NPBF
MOSFET N-CH 250V 23A TO-247AC

MOSFET N-CH 250V 23A TO-247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFP254NPBF 205374-IRFP254NPBF IRFP254NPBF-ND IRFP254NPBF 880-IRFP254NPBF
Product Name 250V 23A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP254NPBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 250V 23A TO-247AC
PD 220000 milliwatts 220000 milliwatts 220000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details