Vishay Precision Group N-Channel 500V 22A MOSFET Transistor IRFP22N50APBF

Description
500V 22A N-Channel MOSFET TO-247AC 230mR Product overview: IRFP22N50APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP22N50APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V 22A N-Channel MOSFET TO-247AC 230mR Product overview: IRFP22N50APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP22N50APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V 22A MOSFET Transistor
278-IRFP22N50APBF
N-Channel 500V 22A MOSFET Transistor 278-IRFP22N50APBF
500V 22A N-Channel MOSFET TO-247AC 230mR Product overview: IRFP22N50APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP22N50APBF can be used for catalog matching and distributor lookup.

500V 22A N-Channel MOSFET TO-247AC 230mR Product overview: IRFP22N50APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP22N50APBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP22N50APBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP22N50APBF-ND
Single FETs, MOSFETs IRFP22N50APBF-ND
N-Channel 500V 22A (Tc) 277W (Tc) Through Hole TO-247AC

N-Channel 500V 22A (Tc) 277W (Tc) Through Hole TO-247AC

Buy Now Datasheet
MOSFETs - 5411972 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5411972
MOSFETs 5411972
MOSFET N-Channel 500V 22A TO247AC

MOSFET N-Channel 500V 22A TO247AC

Supplier's Site
MOSFETs - 5411972P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5411972P
MOSFETs 5411972P
MOSFET N-Channel 500V 22A TO247AC

MOSFET N-Channel 500V 22A TO247AC

Supplier's Site
MOSFETs - 1780789 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780789
MOSFETs 1780789
MOSFET N-Channel 500V 22A TO247AC

MOSFET N-Channel 500V 22A TO247AC

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP22N50APBF - 017626-IRFP22N50APBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP22N50APBF
017626-IRFP22N50APBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP22N50APBF 017626-IRFP22N50APBF
Manufacturer: Vishay Win Source Part Number: 017626-IRFP22N50APBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 277W (Tc) Family Name: IRFP22N50A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 22A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 3450pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 230 mOhm @ 13A, 10V Alternative Parts (Cross-Reference): SiHFP22N50A-E3; SiHFP22N50A; 2SK3117; TSM23N50CN C0; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China, Israel, Mexico Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 017626-IRFP22N50APBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 277W (Tc)
Family Name: IRFP22N50A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 22A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 3450pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 230 mOhm @ 13A, 10V
Alternative Parts (Cross-Reference): SiHFP22N50A-E3; SiHFP22N50A; 2SK3117; TSM23N50CN C0;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China, Israel, Mexico
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
N Channel Mosfet, 500V, 22A, To-247; Channel Type Vishay - 63J6854 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 22A, To-247; Channel Type Vishay
63J6854
N Channel Mosfet, 500V, 22A, To-247; Channel Type Vishay 63J6854
N CHANNEL MOSFET, 500V, 22A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:22A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 500V, 22A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:22A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 22 A, 500 V, 230 Mohm, 10 V, 4 V Rohs Compliant Vishay - 38K2559 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 22 A, 500 V, 230 Mohm, 10 V, 4 V Rohs Compliant Vishay
38K2559
Mosfet Transistor, N Channel, 22 A, 500 V, 230 Mohm, 10 V, 4 V Rohs Compliant Vishay 38K2559
MOSFET Transistor, N Channel, 22 A, 500 V, 230 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 22 A, 500 V, 230 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site
Mosfet N-Channel 500V Rohs Compliant Vishay - 38AH0594 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet N-Channel 500V Rohs Compliant Vishay
38AH0594
Mosfet N-Channel 500V Rohs Compliant Vishay 38AH0594
MOSFET N-CHANNEL 500V ROHS COMPLIANT: NO

MOSFET N-CHANNEL 500V ROHS COMPLIANT: NO

Supplier's Site
Single FETs, MOSFETs - IRFP22N50APBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP22N50APBF
Single FETs, MOSFETs IRFP22N50APBF
MOSFET N-CH 500V 22A TO247-3

MOSFET N-CH 500V 22A TO247-3

Supplier's Site Datasheet
TO-247-3 MOSFETs ROHS - 17930-IRFP22N50APBF - Utmel Electronic Limited
Hong Kong, China
TO-247-3 MOSFETs ROHS
17930-IRFP22N50APBF
TO-247-3 MOSFETs ROHS 17930-IRFP22N50APBF
TO-247-3 MOSFETs ROHS

TO-247-3 MOSFETs ROHS

Supplier's Site
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.23Ohm;ID 22A;TO-247AC;PD 277W;VGS +/-30V - 70078926 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.23Ohm;ID 22A;TO-247AC;PD 277W;VGS +/-30V
70078926
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.23Ohm;ID 22A;TO-247AC;PD 277W;VGS +/-30V 70078926
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.23Ohm;ID 22A;TO-247AC;PD 277W;VGS +/-30V

MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.23Ohm;ID 22A;TO-247AC;PD 277W;VGS +/-30V

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET

MOSFET N-CH 500V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFP22N50APBF IRFP22N50APBF-ND 5411972 5411972P 017626-IRFP22N50APBF 63J6854 38K2559 IRFP22N50APBF 17930-IRFP22N50APBF 70078926 IRFP22N50APBF
Product Name N-Channel 500V 22A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP22N50APBF N Channel Mosfet, 500V, 22A, To-247; Channel Type Vishay Mosfet Transistor, N Channel, 22 A, 500 V, 230 Mohm, 10 V, 4 V Rohs Compliant Vishay Single FETs, MOSFETs TO-247-3 MOSFETs ROHS MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.23Ohm;ID 22A;TO-247AC;PD 277W;VGS +/-30V MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 277000 milliwatts 277000 milliwatts 277000 milliwatts 277000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; To-247ac TO-247; TO-247 TO-247; SOT3; TO-247-3 TO-3; TO-247 TO-3 TO-247; TO-247-3 TO-247
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827289P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-252 (DPAK); TO-252
View Details
CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET - CSD17573Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0014 ohms
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002CK,215 - 1004055-2N7002CK,215 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 350 milliwatts
View Details
6 suppliers