Vishay Precision Group N-Channel 800V 2.1A MOSFET Transistor IRFIBE30GPBF

Description
N-Channel MOSFET, 800V, 2.1A, 3R, TO-220AB Product overview: IRFIBE30GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 2.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIBE30GPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 800V, 2.1A, 3R, TO-220AB Product overview: IRFIBE30GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 2.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIBE30GPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 800V 2.1A MOSFET Transistor
278-IRFIBE30GPBF
N-Channel 800V 2.1A MOSFET Transistor 278-IRFIBE30GPBF
N-Channel MOSFET, 800V, 2.1A, 3R, TO-220AB Product overview: IRFIBE30GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 2.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIBE30GPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 800V, 2.1A, 3R, TO-220AB Product overview: IRFIBE30GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 2.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFIBE30GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFIBE30GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFIBE30GPBF-ND
Single FETs, MOSFETs IRFIBE30GPBF-ND
N-Channel 800V 2.1A (Tc) 35W (Tc) Through Hole TO-220-3

N-Channel 800V 2.1A (Tc) 35W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIBE30GPBF - 140244-IRFIBE30GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIBE30GPBF
140244-IRFIBE30GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIBE30GPBF 140244-IRFIBE30GPBF
Manufacturer: Vishay Win Source Part Number: 140244-IRFIBE30GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 2.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 78nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 1.3A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 140244-IRFIBE30GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 2.1A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 78nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 1.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet Transistor, N Channel, 2.1 A, 800 V, 3 Ohm, 10 V, 4 V Rohs Compliant Vishay - 97K1998 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 2.1 A, 800 V, 3 Ohm, 10 V, 4 V Rohs Compliant Vishay
97K1998
Mosfet Transistor, N Channel, 2.1 A, 800 V, 3 Ohm, 10 V, 4 V Rohs Compliant Vishay 97K1998
MOSFET Transistor, N Channel, 2.1 A, 800 V, 3 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 2.1 A, 800 V, 3 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 800V HEXFET MOSFET

MOSFET N-CH 800V HEXFET MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - IRFIBE30GPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFIBE30GPBF
Single FETs, MOSFETs IRFIBE30GPBF
MOSFET N-CH 800V 2.1A TO220-3

MOSFET N-CH 800V 2.1A TO220-3

Supplier's Site Datasheet
Transistor - 16347213 - Radwell International
Willingboro, NJ, United States
Transistor
16347213
Transistor 16347213
POWER FIELD-EFFECT TRANSISTOR, 2.1A I(D), 800V, 3OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 2.1A I(D), 800V, 3OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFIBE30GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFIBE30GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFIBE30GPBF
MOSFET N-CH 800V 2.1A TO220-3

MOSFET N-CH 800V 2.1A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 278-IRFIBE30GPBF IRFIBE30GPBF-ND 140244-IRFIBE30GPBF 97K1998 IRFIBE30GPBF IRFIBE30GPBF 16347213 IRFIBE30GPBF
Product Name N-Channel 800V 2.1A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFIBE30GPBF Mosfet Transistor, N Channel, 2.1 A, 800 V, 3 Ohm, 10 V, 4 V Rohs Compliant Vishay MOSFET Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 35000 milliwatts 35000 milliwatts 35000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; SOT3; TO-220-3 TO-3 TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; TO-220-3 Full Pack, Isolated Tab
Unlock Full Specs
to access all available technical data