Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFD9014

Description
P-Channel 60V 1.1A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP
Request a Quote Datasheet
Description
P-Channel 60V 1.1A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFD9014-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFD9014-ND
Single FETs, MOSFETs IRFD9014-ND
P-Channel 60V 1.1A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP

P-Channel 60V 1.1A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP

Buy Now Datasheet
Singapore, Singapore
P-Channel 60V 1.1A DIP MOSFET Transistor
278-IRFD9014
P-Channel 60V 1.1A DIP MOSFET Transistor 278-IRFD9014
P-Channel MOSFET, 60V, 1.1A, 500mR, DIP Product overview: IRFD9014 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 1.1A, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.1A, DIP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD9014 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 60V, 1.1A, 500mR, DIP Product overview: IRFD9014 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 1.1A, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.1A, DIP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD9014 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFD9014 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFD9014
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFD9014
MOSFET P-CH 60V 1.1A 4DIP

MOSFET P-CH 60V 1.1A 4DIP

Supplier's Site
MOSFET P-CH 60V 1.1A 4-DIP - 880-IRFD9014 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 60V 1.1A 4-DIP
880-IRFD9014
MOSFET P-CH 60V 1.1A 4-DIP 880-IRFD9014
MOSFET P-CH 60V 1.1A 4-DIP

MOSFET P-CH 60V 1.1A 4-DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFD9014-ND 278-IRFD9014 IRFD9014 880-IRFD9014
Product Name Single FETs, MOSFETs P-Channel 60V 1.1A DIP MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 60V 1.1A 4-DIP
Polarity P-Channel P-Channel
Package Type "4-DIP (0.300"", 7.62mm)" 4-DIP (0.300, 7.62mm)
PD 1300 milliwatts 1300 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

75V 195A MOSFET Transistor - 278-AUIRFS3107TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts
View Details
9 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details