Vishay Precision Group Single FETs, MOSFETs IRF730PBF-BE3

Description
N-Channel 400V 5.5A (Tc) 74W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 400V 5.5A (Tc) 74W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRF730PBF-BE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRF730PBF-BE3-ND
Single FETs, MOSFETs 742-IRF730PBF-BE3-ND
N-Channel 400V 5.5A (Tc) 74W (Tc) Through Hole TO-220AB

N-Channel 400V 5.5A (Tc) 74W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF730PBF-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF730PBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF730PBF-BE3
MOSFET N-CH 400V 5.5A TO220AB

MOSFET N-CH 400V 5.5A TO220AB

Supplier's Site
Mosfet, N-Ch, 400V, 5.5A, To-220Ab; Channel Type Vishay - 78AH6379 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 400V, 5.5A, To-220Ab; Channel Type Vishay
78AH6379
Mosfet, N-Ch, 400V, 5.5A, To-220Ab; Channel Type Vishay 78AH6379
MOSFET, N-CH, 400V, 5.5A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:5.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 400V, 5.5A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:5.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-IRF730PBF-BE3-ND IRF730PBF-BE3 78AH6379
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 400V, 5.5A, To-220Ab; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKW40N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details