Manufacturer: Vishay
Win Source Part Number: 205304-IRF640LPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 130W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-262-3
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 180 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
N-Channel 200V 18A (Tc) 3.1W (Ta), 130W (Tc) Through Hole TO-262-3
MOSFET N-CH 200V 18A TO262-3 Product overview: IRF640LPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF640LPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 200V 18A TO262-3
MOSFET N-CH 200V 18A TO262-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 205304-IRF640LPBF | IRF640LPBF-ND | 278-IRF640LPBF | IRF640LPBF | IRF640LPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF640LPBF | Single FETs, MOSFETs | 200V 18A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 200 volts | 200 volts | |||
| PD | 3100 to 130000 milliwatts | 3100 milliwatts | 3100 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |