Vishay Intertechnology, Inc. FETs - Single - IRF530STRL IRF530STRL

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 753726-IRF530STRL Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 3.7W, 88W Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 14A Rds On (Maximum) at Id, Vgs: 160mOhm at 8.4A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 26nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 670pF at 25V
Request a Quote
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 753726-IRF530STRL Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 3.7W, 88W Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 14A Rds On (Maximum) at Id, Vgs: 160mOhm at 8.4A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 26nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 670pF at 25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IRF530STRL - 753726-IRF530STRL - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF530STRL
753726-IRF530STRL
FETs - Single - IRF530STRL 753726-IRF530STRL
Manufacturer: Vishay Siliconix Win Source Part Number: 753726-IRF530STRL Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 3.7W, 88W Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 14A Rds On (Maximum) at Id, Vgs: 160mOhm at 8.4A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 26nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 670pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 753726-IRF530STRL
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.7W, 88W
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 14A
Rds On (Maximum) at Id, Vgs: 160mOhm at 8.4A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 26nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 670pF at 25V

Buy Now
Singapore, Singapore
N-Channel SMD 100V 14A MOSFET Transistor
278-IRF530STRL
N-Channel SMD 100V 14A MOSFET Transistor 278-IRF530STRL
N-Channel MOSFET, 100V, 14A, 160mR, D2PAK, Surface Mount Product overview: IRF530STRL from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 100V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF530STRL can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 100V, 14A, 160mR, D2PAK, Surface Mount Product overview: IRF530STRL from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 100V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF530STRL can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFET N-CH 100V 14A D2PAK - 880-IRF530STRL - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 14A D2PAK
880-IRF530STRL
MOSFET N-CH 100V 14A D2PAK 880-IRF530STRL
MOSFET N-CH 100V 14A D2PAK

MOSFET N-CH 100V 14A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 753726-IRF530STRL 278-IRF530STRL 880-IRF530STRL
Product Name FETs - Single - IRF530STRL N-Channel SMD 100V 14A MOSFET Transistor MOSFET N-CH 100V 14A D2PAK
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts 100 volts
PD 3700 to 88000 milliwatts 88000 milliwatts 3700 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827255P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-252 (DPAK); TO-252
View Details
CSD17327Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17327Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0155 ohms
View Details
6 suppliers
Single FETs, MOSFETs - 1727-5887-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
3 suppliers