Vishay Intertechnology, Inc. Fixed Inductors IRF46ER333K

Description
33mH Unshielded Inductor 30mA 250Ohm Max Axial
Request a Quote Datasheet
Description
33mH Unshielded Inductor 30mA 250Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IRF46ER333K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IRF46ER333K-ND
Fixed Inductors IRF46ER333K-ND
33mH Unshielded Inductor 30mA 250Ohm Max Axial

33mH Unshielded Inductor 30mA 250Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IRF46ER333K-ND
Product Name Fixed Inductors
Operating Temperature -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers