Vishay Intertechnology, Inc. Fixed Inductors IRF24ER220K

Description
22µH Unshielded Inductor 285mA 1.2Ohm Max Axial
Request a Quote Datasheet
Description
22µH Unshielded Inductor 285mA 1.2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IRF24ER220K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IRF24ER220K-ND
Fixed Inductors IRF24ER220K-ND
22µH Unshielded Inductor 285mA 1.2Ohm Max Axial

22µH Unshielded Inductor 285mA 1.2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IRF24ER220K-ND
Product Name Fixed Inductors
Operating Temperature -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Leaded Inductors - 1911153P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.6 ohms
Rated DC Current 400 milliamps
Lead Style Axial
View Details