Vishay Intertechnology, Inc. 200V 9A TO220 MOSFET Transistor IRC630PBF

Description
MOSFET N-CH 200V 9A TO220-5 Product overview: IRC630PBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 9A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 9A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRC630PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 9A TO220-5 Product overview: IRC630PBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 9A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 9A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRC630PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 9A TO220 MOSFET Transistor - 278-IRC630PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 9A TO220 MOSFET Transistor
278-IRC630PBF
200V 9A TO220 MOSFET Transistor 278-IRC630PBF
MOSFET N-CH 200V 9A TO220-5 Product overview: IRC630PBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 9A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 9A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRC630PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 9A TO220-5 Product overview: IRC630PBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 9A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 9A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRC630PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRC630PBF - 1186850-IRC630PBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRC630PBF
1186850-IRC630PBF
FETs - Single - IRC630PBF 1186850-IRC630PBF
Manufacturer: Vishay Siliconix Win Source Part Number: 1186850-IRC630PBF Packaging: Tube Mounting Style: Through Hole Technology: MOSFET FET Feature: Current Sensing Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-5 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-5 Power Dissipation (Maximum): 74W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 200V Id - Continuous Drain Current: 9A Rds On (Maximum) at Id, Vgs: 400mOhm at 5.4A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 43nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 800pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1186850-IRC630PBF
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
FET Feature: Current Sensing
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-5
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-5
Power Dissipation (Maximum): 74W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 9A
Rds On (Maximum) at Id, Vgs: 400mOhm at 5.4A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 43nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 800pF at 25V

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRC630PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRC630PBF
MOSFET N-CH 200V 9A TO220-5

MOSFET N-CH 200V 9A TO220-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-IRC630PBF 1186850-IRC630PBF IRC630PBF
Product Name 200V 9A TO220 MOSFET Transistor FETs - Single - IRC630PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 74000 milliwatts 74000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-220; SOT3 TO-220; TO-220-5
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data