Vishay Intertechnology, Inc. Fixed Inductors IMS05ST1R8K

Description
1.8µH Shielded Molded Inductor 775mA 140mOhm Max Axial
Request a Quote Datasheet
Description
1.8µH Shielded Molded Inductor 775mA 140mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05ST1R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05ST1R8K-ND
Fixed Inductors IMS05ST1R8K-ND
1.8µH Shielded Molded Inductor 775mA 140mOhm Max Axial

1.8µH Shielded Molded Inductor 775mA 140mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05ST1R8K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1857962 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-7N5 0402CS-7N5XJRW , 0402CS-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers