Vishay Intertechnology, Inc. Fixed Inductors IMS05RU101K

Description
100µH Shielded Molded Inductor 160mA 3.12Ohm Max Axial
Request a Quote Datasheet
Description
100µH Shielded Molded Inductor 160mA 3.12Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05RU101K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05RU101K-ND
Fixed Inductors IMS05RU101K-ND
100µH Shielded Molded Inductor 160mA 3.12Ohm Max Axial

100µH Shielded Molded Inductor 160mA 3.12Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05RU101K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J272SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1620202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 55
View Details
Fixed Inductors - 486-3139-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details