Vishay Intertechnology, Inc. Fixed Inductors IMS05EV821K

Description
820µH Shielded Molded Inductor 80mA 13Ohm Max Axial
Request a Quote Datasheet
Description
820µH Shielded Molded Inductor 80mA 13Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05EV821K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05EV821K-ND
Fixed Inductors IMS05EV821K-ND
820µH Shielded Molded Inductor 80mA 13Ohm Max Axial

820µH Shielded Molded Inductor 80mA 13Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05EV821K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 67500 to ? microH
DCR 2.02 ohms
View Details
2 suppliers
Leaded Inductors - 1678359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 35
View Details