Triad Magnetics Switch Mode/High Frequency Differential Mode Toroidal Inductors FIT50-2

Description
Triad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution in differential mode applications or as an output inductor.
Request a Quote Datasheet
Description
Triad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution in differential mode applications or as an output inductor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-2 - Triad Magnetics
Perris, California, United States
Switch Mode/High Frequency Differential Mode Toroidal Inductors
FIT50-2
Switch Mode/High Frequency Differential Mode Toroidal Inductors FIT50-2
Triad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution in differential mode applications or as an output inductor.

Triad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution in differential mode applications or as an output inductor.

Supplier's Site
Fixed Inductors - 237-1183-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1183-ND
Fixed Inductors 237-1183-ND
35.48µH Unshielded Toroidal Inductor 3.4A 57.8mOhm Max Radial, Vertical (Open)

35.48µH Unshielded Toroidal Inductor 3.4A 57.8mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 35.48Uh 3.4A 10%; Product Range Triad Magnetics - 37B9064 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 35.48Uh 3.4A 10%; Product Range Triad Magnetics
37B9064
Toroidal Inductor, 35.48Uh 3.4A 10%; Product Range Triad Magnetics 37B9064
TOROIDAL INDUCTOR, 35.48UH 3.4A 10%; Product Range:FIT Series; Inductance:35.48µH; RMS Current (Irms):3.4A; DC Resistance Max:0.0578ohm; Inductance Tolerance:± 10%; Case Dimensions:17.78mm x 12.06mm x 19.05mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 35.48UH 3.4A 10%; Product Range:FIT Series; Inductance:35.48µH; RMS Current (Irms):3.4A; DC Resistance Max:0.0578ohm; Inductance Tolerance:± 10%; Case Dimensions:17.78mm x 12.06mm x 19.05mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Toroidal;High Frequency;Ind 35.48uH;Tol +/-10%;Cur 3.4A;Thru-Hole - 70218512 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor, Toroidal;High Frequency;Ind 35.48uH;Tol +/-10%;Cur 3.4A;Thru-Hole
70218512
Inductor, Toroidal;High Frequency;Ind 35.48uH;Tol +/-10%;Cur 3.4A;Thru-Hole 70218512
2.8 A to 9.7 A s, Switchmode⁄High Frequency Toroidal Inductors TRIAD toroidal filter inductors from Triad Magnetics are specially designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution for use in differential mode applications or as an output filter inductor. Nominal Inductance Values Are Typically 10% Higher Than Minimum Rating Biased Inductance Measured at Rated DC Amps Operation at Rated Current Yields @ 40°C Rise Over 20°C Ambient Made in China

2.8 A to 9.7 A s, Switchmode⁄High Frequency Toroidal Inductors
TRIAD toroidal filter inductors from Triad Magnetics are specially designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution for use in differential mode applications or as an output filter inductor.

  • Nominal Inductance Values Are Typically 10% Higher Than Minimum Rating
  • Biased Inductance Measured at Rated DC Amps
  • Operation at Rated Current Yields @ 40°C Rise Over 20°C Ambient
  • Made in China
Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number FIT50-2 237-1183-ND 37B9064 70218512
Product Name Switch Mode/High Frequency Differential Mode Toroidal Inductors Fixed Inductors Toroidal Inductor, 35.48Uh 3.4A 10%; Product Range Triad Magnetics Inductor, Toroidal;High Frequency;Ind 35.48uH;Tol +/-10%;Cur 3.4A;Thru-Hole
Technology Standard; Toroid Toroid Toroid
Inductance Range 35.48 to ? microH 35.48 microH
Rated DC Current 3400 milliamps 3400 milliamps 3400 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 7.22 microH
DCR 0.0261 ohms
View Details
2 suppliers
Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 116 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers