SCHURTER Inc Filters - Common Mode Chokes DKLL-0346-0510

Description
Win Source Part Number: 1340452-DKLL-0346-05 10 Category: Filters - Common Mode Chokes Series: DKLL-3 Package: Bulk Voltage Rating - AC: 540V Voltage Rating - DC: 760V Size / Dimension: 1.969" L x 1.969" W (50.00mm x 50.00mm) Current Rating (Max): 5A Standard Package: 10 Number of Lines: 3 Mounting Type: Through Hole Package / Case: Nonstandard Temperature Range - Operating: -25°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: SCHURTER Inc. Base Product Number: DKLL Product Status: Last Time Buy Approval Agency: UR DC Resistance (DCR) (Max): 48mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1340452-DKLL-0346-05 10 Category: Filters - Common Mode Chokes Series: DKLL-3 Package: Bulk Voltage Rating - AC: 540V Voltage Rating - DC: 760V Size / Dimension: 1.969" L x 1.969" W (50.00mm x 50.00mm) Current Rating (Max): 5A Standard Package: 10 Number of Lines: 3 Mounting Type: Through Hole Package / Case: Nonstandard Temperature Range - Operating: -25°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: SCHURTER Inc. Base Product Number: DKLL Product Status: Last Time Buy Approval Agency: UR DC Resistance (DCR) (Max): 48mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1340452-DKLL-0346-0510 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1340452-DKLL-0346-0510
Filters - Common Mode Chokes 1340452-DKLL-0346-0510
Win Source Part Number: 1340452-DKLL-0346-05 10 Category: Filters - Common Mode Chokes Series: DKLL-3 Package: Bulk Voltage Rating - AC: 540V Voltage Rating - DC: 760V Size / Dimension: 1.969" L x 1.969" W (50.00mm x 50.00mm) Current Rating (Max): 5A Standard Package: 10 Number of Lines: 3 Mounting Type: Through Hole Package / Case: Nonstandard Temperature Range - Operating: -25°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: SCHURTER Inc. Base Product Number: DKLL Product Status: Last Time Buy Approval Agency: UR DC Resistance (DCR) (Max): 48mOhm

Win Source Part Number: 1340452-DKLL-0346-0510
Category: Filters - Common Mode Chokes
Series: DKLL-3
Package: Bulk
Voltage Rating - AC: 540V
Voltage Rating - DC: 760V
Size / Dimension: 1.969" L x 1.969" W (50.00mm x 50.00mm)
Current Rating (Max): 5A
Standard Package: 10
Number of Lines: 3
Mounting Type: Through Hole
Package / Case: Nonstandard
Temperature Range - Operating: -25°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: SCHURTER Inc.
Base Product Number: DKLL
Product Status: Last Time Buy
Approval Agency: UR
DC Resistance (DCR) (Max): 48mOhm

Buy Now Datasheet
Common Mode Chokes - 486-5725-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
486-5725-ND
Common Mode Chokes 486-5725-ND
3 Line Common Mode Choke Through Hole 5A DCR 48mOhm

3 Line Common Mode Choke Through Hole 5A DCR 48mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1340452-DKLL-0346-0510 486-5725-ND
Product Name Filters - Common Mode Chokes Common Mode Chokes
Operating Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Application RF Choke Common Mode Choke; RF Choke
DCR 0.0480 ohms 0.0480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-7N5 016008C-7N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details