Triad Magnetics Fixed Inductors FIT50-1-B

Description
47.4µH Unshielded Toroidal Inductor 2.8A 78.9mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
47.4µH Unshielded Toroidal Inductor 2.8A 78.9mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - FIT50-1-B-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
FIT50-1-B-ND
Fixed Inductors FIT50-1-B-ND
47.4µH Unshielded Toroidal Inductor 2.8A 78.9mOhm Max Radial, Vertical (Open)

47.4µH Unshielded Toroidal Inductor 2.8A 78.9mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number FIT50-1-B-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT106-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 486-DLO1-24-0007TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-20N 026011C-20NXJRW , 026011C-20NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details