Triad Magnetics AX02 Series SMD Power Shielded Inductors AX02-301R0

Description
Slim type Self shielded Height: 6.5 mm maximum Low resistance Excellent DC current characteristics
Request a Quote Datasheet
Description
Slim type Self shielded Height: 6.5 mm maximum Low resistance Excellent DC current characteristics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Perris, California, United States
AX02 Series SMD Power Shielded Inductors
AX02-301R0
AX02 Series SMD Power Shielded Inductors AX02-301R0
Slim type Self shielded Height: 6.5 mm maximum Low resistance Excellent DC current characteristics

Slim type
Self shielded
Height: 6.5 mm maximum
Low resistance
Excellent DC current characteristics

Supplier's Site
Fixed Inductors - AX02-301R0-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AX02-301R0-ND
Fixed Inductors AX02-301R0-ND
1µH Shielded Wirewound Inductor 23A 1.7mOhm Max 2-SMD, J-Lead

1µH Shielded Wirewound Inductor 23A 1.7mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AX02-301R0 AX02-301R0-ND
Product Name AX02 Series SMD Power Shielded Inductors Fixed Inductors
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms 0.0017 ohms
Rated DC Current 23000 milliamps 34000 milliamps
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers