TE Connectivity Fixed Inductors 3613C2R2K

Description
2.2µH Unshielded Inductor 380mA 700mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Inductor 380mA 700mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A102545CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102545CT-ND
Fixed Inductors A102545CT-ND
2.2µH Unshielded Inductor 380mA 700mOhm Max 1812 (4532 Metric)

2.2µH Unshielded Inductor 380mA 700mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - A102545TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102545TR-ND
Fixed Inductors A102545TR-ND
2.2µH Unshielded Inductor 380mA 700mOhm Max 1812 (4532 Metric)

2.2µH Unshielded Inductor 380mA 700mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - A102545DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102545DKR-ND
Fixed Inductors A102545DKR-ND
2.2µH Unshielded Inductor 380mA 700mOhm Max 1812 (4532 Metric)

2.2µH Unshielded Inductor 380mA 700mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Chip Inductor, 2.2Uh, 500Ma, 10%, 135Mhz; Inductance Sigmainductors Te Connectivity - 18R3739 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 2.2Uh, 500Ma, 10%, 135Mhz; Inductance Sigmainductors Te Connectivity
18R3739
Chip Inductor, 2.2Uh, 500Ma, 10%, 135Mhz; Inductance Sigmainductors Te Connectivity 18R3739
CHIP INDUCTOR, 2.2UH, 500MA, 10%, 135MHZ; Inductance:2.2µH; DC Resistance Max:0.7ohm; Self Resonant Frequency Min:55MHz; DC Current Rating:380mA; Inductor Case Style:1812 [4532 Metric]; Product Range:3613C Series; No. of Pins:2Pins RoHS Compliant: Yes

CHIP INDUCTOR, 2.2UH, 500MA, 10%, 135MHZ; Inductance:2.2µH; DC Resistance Max:0.7ohm; Self Resonant Frequency Min:55MHz; DC Current Rating:380mA; Inductor Case Style:1812 [4532 Metric]; Product Range:3613C Series; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Surface Mount High Frequency Inductor, 3613C Series, 2.2 H, 10%, 1812 [4532 Metric], 55 Mhz Rohs Compliant Sigmainductors Te Connectivity - 02M6793 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3613C Series, 2.2 H, 10%, 1812 [4532 Metric], 55 Mhz Rohs Compliant Sigmainductors Te Connectivity
02M6793
Surface Mount High Frequency Inductor, 3613C Series, 2.2 H, 10%, 1812 [4532 Metric], 55 Mhz Rohs Compliant Sigmainductors Te Connectivity 02M6793
Surface Mount High Frequency Inductor, 3613C Series, 2.2 H, 10%, 1812 [4532 Metric], 55 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 3613C Series, 2.2 H, 10%, 1812 [4532 Metric], 55 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A102545CT-ND 18R3739 02M6793
Product Name Fixed Inductors Chip Inductor, 2.2Uh, 500Ma, 10%, 135Mhz; Inductance Sigmainductors Te Connectivity Surface Mount High Frequency Inductor, 3613C Series, 2.2 H, 10%, 1812 [4532 Metric], 55 Mhz Rohs Compliant Sigmainductors Te Connectivity
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678510 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 55
View Details
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details