TE Connectivity Power Inductors 2176638-3

Description
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1750 DC Resistance (OHM) : .057 Inductance (MICHEN) : 1.5 Passive Component Tolerance (PCT) : 30 Self Resonant Frequency (MHZ) : 70 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1750 DC Resistance (OHM) : .057 Inductance (MICHEN) : 1.5 Passive Component Tolerance (PCT) : 30 Self Resonant Frequency (MHZ) : 70 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2176638-3 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2176638-3
Power Inductors 2176638-3
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1750 DC Resistance (OHM) : .057 Inductance (MICHEN) : 1.5 Passive Component Tolerance (PCT) : 30 Self Resonant Frequency (MHZ) : 70 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 1.55 MM  [.061 INCH ]
  • Product Length : 3.2 MM  [.125 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 1750
  • DC Resistance (OHM) : .057
  • Inductance (MICHEN) : 1.5
  • Passive Component Tolerance (PCT) : 30
  • Self Resonant Frequency (MHZ) : 70

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171140
Surface Mount Inductors 171140
TE Connectivity 3627322515C1R5N

TE Connectivity 3627322515C1R5N

Supplier's Site
Surface Mount Inductors - 171139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171139
Surface Mount Inductors 171139
TE Connectivity 3627322515C1R5N

TE Connectivity 3627322515C1R5N

Supplier's Site
Surface Mount Inductors - 171140P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171140P
Surface Mount Inductors 171140P
TE Connectivity 3627322515C1R5N

TE Connectivity 3627322515C1R5N

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2176638-3 171140
Product Name Power Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH 1.5 microH
Inductance Tolerance 30 (+/- %)
DCR 0.0570 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
Power Inductors - 1-2176787-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 82 microH
View Details
Power Inductors - 2176641-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
High Frequency & RF Inductors - 2176086-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0020 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers