TE Connectivity Molded SMD Inductors 1-1624094-4

Description
Dimensions Product Height : 3.2 MM  [.125 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 85 DC Resistance (OHM) : 14 Inductance (MICHEN) : 330 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 3.5 Other Inductor Quality Factor : 40 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Package Size Code : 1812 Usage Conditions Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 3.2 MM  [.125 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 85 DC Resistance (OHM) : 14 Inductance (MICHEN) : 330 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 3.5 Other Inductor Quality Factor : 40 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Package Size Code : 1812 Usage Conditions Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded SMD Inductors - 1-1624094-4 - TE Connectivity
Berwyn, PA, United States
Molded SMD Inductors
1-1624094-4
Molded SMD Inductors 1-1624094-4
Dimensions Product Height : 3.2 MM  [.125 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 85 DC Resistance (OHM) : 14 Inductance (MICHEN) : 330 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 3.5 Other Inductor Quality Factor : 40 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Package Size Code : 1812 Usage Conditions Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]

Dimensions


  • Product Height : 3.2 MM  [.125 INCH ]
  • Product Length : 4.5 MM  [.177 INCH ]
  • Product Width : 3.2 MM  [.125 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 85
  • DC Resistance (OHM) : 14
  • Inductance (MICHEN) : 330
  • Passive Component Tolerance (PCT) : 10
  • Self Resonant Frequency (MHZ) : 3.5

Other


  • Inductor Quality Factor : 40

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Package Size Code : 1812

Usage Conditions


  • Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Buy Now Datasheet
Inductors, Chokes & Coils - 1-1624094-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
1-1624094-4
Inductors, Chokes & Coils 1-1624094-4
Inductor

Inductor

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1-1624094-4 1-1624094-4
Product Name Molded SMD Inductors Inductors, Chokes & Coils
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 330 microH
Inductance Tolerance 10 (+/- %)
DCR 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176785-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
High Frequency & RF Inductors - 1624006-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 150 microH
View Details
2 suppliers
High Frequency & RF Inductors - 1-1624110-3 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - 1-2176784-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details