Coilcraft, Inc. Fixed Inductors - 0402CS-68NXJLU 0402CS-68NXJLU

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224109-0402CS-68NXJ LU Packaging: Cut Tape Termination: SMD/SMT Current Rating: 100 mA Length: 1.19 mm Inductance: 68 nH Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 1.62 GHz Height: 660 µm Width: 640 µm Categories: Fixed Inductors DC Resistance (DCR): 1.12 Ω Case / Package: 0402 Alternative Parts (Cross-Reference): 0402CS68NXJLU; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 100 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 0402 REACH SVHC: No SVHC Q Factor: 36 Inductance Tolerance: 5 % Max Operating Temperature: 125 °C Case Code (Metric): 1005
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224109-0402CS-68NXJ LU Packaging: Cut Tape Termination: SMD/SMT Current Rating: 100 mA Length: 1.19 mm Inductance: 68 nH Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 1.62 GHz Height: 660 µm Width: 640 µm Categories: Fixed Inductors DC Resistance (DCR): 1.12 Ω Case / Package: 0402 Alternative Parts (Cross-Reference): 0402CS68NXJLU; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 100 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 0402 REACH SVHC: No SVHC Q Factor: 36 Inductance Tolerance: 5 % Max Operating Temperature: 125 °C Case Code (Metric): 1005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0402CS-68NXJLU - 1224109-0402CS-68NXJLU - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0402CS-68NXJLU
1224109-0402CS-68NXJLU
Fixed Inductors - 0402CS-68NXJLU 1224109-0402CS-68NXJLU
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224109-0402CS-68NXJ LU Packaging: Cut Tape Termination: SMD/SMT Current Rating: 100 mA Length: 1.19 mm Inductance: 68 nH Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 1.62 GHz Height: 660 µm Width: 640 µm Categories: Fixed Inductors DC Resistance (DCR): 1.12 Ω Case / Package: 0402 Alternative Parts (Cross-Reference): 0402CS68NXJLU; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 100 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 0402 REACH SVHC: No SVHC Q Factor: 36 Inductance Tolerance: 5 % Max Operating Temperature: 125 °C Case Code (Metric): 1005

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224109-0402CS-68NXJLU
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 100 mA
Length: 1.19 mm
Inductance: 68 nH
Tolerance: 5 %
Test Frequency: 250 MHz
Core Material: Ceramic
Self Resonant Frequency: 1.62 GHz
Height: 660 µm
Width: 640 µm
Categories: Fixed Inductors
DC Resistance (DCR): 1.12 Ω
Case / Package: 0402
Alternative Parts (Cross-Reference): 0402CS68NXJLU;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 100 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Case Code (Imperial): 0402
REACH SVHC: No SVHC
Q Factor: 36
Inductance Tolerance: 5 %
Max Operating Temperature: 125 °C
Case Code (Metric): 1005

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1224109-0402CS-68NXJLU
Product Name Fixed Inductors - 0402CS-68NXJLU
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
DCR 1.12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-43NXGLW - 1033639-0402CS-43NXGLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - 2176780-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details