TE Connectivity Power Inductors 2-2176641-8

Description
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 50 DC Resistance (OHM) : 140 Inductance (MICHEN) : 10000 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 50 DC Resistance (OHM) : 140 Inductance (MICHEN) : 10000 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2-2176641-8 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2-2176641-8
Power Inductors 2-2176641-8
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 50 DC Resistance (OHM) : 140 Inductance (MICHEN) : 10000 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 4.7 MM  [.185 INCH ]
  • Product Length : 5.7 MM  [.224 INCH ]
  • Product Width : 5 MM  [.196 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 50
  • DC Resistance (OHM) : 140
  • Inductance (MICHEN) : 10000
  • Passive Component Tolerance (PCT) : 10

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171264P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171264P
Surface Mount Inductors 171264P
Power Inductor SMD 3627C 10000UH 10%

Power Inductor SMD 3627C 10000UH 10%

Supplier's Site
Surface Mount Inductors - 171263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171263
Surface Mount Inductors 171263
TE Connectivity 3627575047C103K

TE Connectivity 3627575047C103K

Supplier's Site
Surface Mount Inductors - 171264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171264
Surface Mount Inductors 171264
TE Connectivity 3627575047C103K

TE Connectivity 3627575047C103K

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2-2176641-8 171264P 171263
Product Name Power Inductors Surface Mount Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke Power Choke
Inductance Range 10000 microH 10000 microH 10000 microH
Inductance Tolerance 10 (+/- %)
DCR 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624094-6 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
Molded SMD Inductors - 1-2176737-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0039 microH
View Details
Molded SMD Inductors - 1-2176737-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0027 microH
View Details
High Frequency & RF Inductors - 1-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0014 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers