Triad Magnetics High Current Rod Core Inductor FIRCH-1

Description
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.
Request a Quote Datasheet
Description
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Perris, California, United States
High Current Rod Core Inductor
FIRCH-1
High Current Rod Core Inductor FIRCH-1
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.

Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.

Supplier's Site
Fixed Inductors - 237-1158-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1158-ND
Fixed Inductors 237-1158-ND
2.54µH Unshielded Wirewound Inductor 11.6A 5.5mOhm Max Radial, Vertical Cylinder (Open)

2.54µH Unshielded Wirewound Inductor 11.6A 5.5mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet
Inductor;High Frequency;Ind 2.54uH;Tol +/-15%;Cur 11.6A;Thru-Hole - 70218499 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;High Frequency;Ind 2.54uH;Tol +/-15%;Cur 11.6A;Thru-Hole
70218499
Inductor;High Frequency;Ind 2.54uH;Tol +/-15%;Cur 11.6A;Thru-Hole 70218499
Switch Mode⁄High Frequency - Rod Core Inductors TRIAD rod core inductors from Triad Magnetics provide cost effective energy storage. By conditioning the output signal, the inductor smooths out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P. C. B. installation. Inductance ±15% Rated Current 40°C Temp. Rise Weight: 0.015 Lbs. Made in China

Switch Mode⁄High Frequency - Rod Core Inductors
TRIAD rod core inductors from Triad Magnetics provide cost effective energy storage. By conditioning the output signal, the inductor smooths out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P. C. B. installation.

  • Inductance ±15%
  • Rated Current 40°C Temp. Rise
  • Weight: 0.015 Lbs.
  • Made in China
Supplier's Site
High Current Rod Core Inductors; Product Range Triad Magnetics - 37B9047 - Newark, An Avnet Company
Chicago, IL, United States
High Current Rod Core Inductors; Product Range Triad Magnetics
37B9047
High Current Rod Core Inductors; Product Range Triad Magnetics 37B9047
HIGH CURRENT Rod Core INDUCTORS; Product Range:-; Inductance:2.54µH; Inductor Construction:Unshiel ded; RMS Current (Irms):11.6A; Saturation Current (Isat):-; DC Resistance Max:0.0055ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

HIGH CURRENT Rod Core INDUCTORS; Product Range:-; Inductance:2.54µH; Inductor Construction:Unshielded; RMS Current (Irms):11.6A; Saturation Current (Isat):-; DC Resistance Max:0.0055ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number FIRCH-1 237-1158-ND 70218499 37B9047
Product Name High Current Rod Core Inductor Fixed Inductors Inductor;High Frequency;Ind 2.54uH;Tol +/-15%;Cur 11.6A;Thru-Hole High Current Rod Core Inductors; Product Range Triad Magnetics
Technology Standard Standard
Inductance Range 2.54 microH 2.54 microH
DCR 0.0055 ohms 0.0055 ohms 0.0055 ohms 0.0055 ohms
Rated DC Current 11600 milliamps 11600 milliamps 11600 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT50-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Rod Core Inductor - RC-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 200 microH
DCR 0.1800 ohms
View Details
3 suppliers
E - Core Common Mode Inductor - CME375-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 176100 to ? microH
DCR 1.98 ohms
View Details
4 suppliers