TE Connectivity Power Inductors 2-2176636-1

Description
Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 100 DC Resistance (OHM) : 4.3 Inductance (MICHEN) : 47 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 100 DC Resistance (OHM) : 4.3 Inductance (MICHEN) : 47 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2-2176636-1 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2-2176636-1
Power Inductors 2-2176636-1
Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 100 DC Resistance (OHM) : 4.3 Inductance (MICHEN) : 47 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 2 MM  [.078 INCH ]
  • Product Length : 3.2 MM  [.125 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 100
  • DC Resistance (OHM) : 4.3
  • Inductance (MICHEN) : 47
  • Passive Component Tolerance (PCT) : 10

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171126
Surface Mount Inductors 171126
TE Connectivity 3627322520470K

TE Connectivity 3627322520470K

Supplier's Site
Surface Mount Inductors - 171125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171125
Surface Mount Inductors 171125
TE Connectivity 3627322520470K

TE Connectivity 3627322520470K

Supplier's Site
Surface Mount Inductors - 171126P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171126P
Surface Mount Inductors 171126P
TE Connectivity 3627322520470K

TE Connectivity 3627322520470K

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2-2176636-1 171126
Product Name Power Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH 47 microH
Inductance Tolerance 10 (+/- %)
DCR 4.3 ohms
Unlock Full Specs
to access all available technical data