Vishay Precision Group Fixed Inductors IMC0805ER56NJ01

Description
56nH Unshielded Wirewound Inductor 500mA 250mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 500mA 250mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ER56NJ01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ER56NJ01-ND
Fixed Inductors IMC0805ER56NJ01-ND
56nH Unshielded Wirewound Inductor 500mA 250mOhm Max 0805 (2012 Metric)

56nH Unshielded Wirewound Inductor 500mA 250mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR WW 56NH 5% 0805 56nH 500mA - - Ceramic ¦5% Unshielded 250 mOhm Max 60 @ 500MHz 1.6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER56NJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 56NH 5% 0805 56nH 500mA - - Ceramic ¦5% Unshielded 250 mOhm Max 60 @ 500MHz 1.6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER56NJ01
INDUCTOR WW 56NH 5% 0805 56nH 500mA - - Ceramic ¦5% Unshielded 250 mOhm Max 60 @ 500MHz 1.6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER56NJ01
INDUCTOR WW 56NH 5% 0805 56nH 500mA - - Ceramic ¦5% Unshielded 250 mOhm Max 60 @ 500MHz 1.6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 56NH 5% 0805 56nH 500mA - - Ceramic ¦5% Unshielded 250 mOhm Max 60 @ 500MHz 1.6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0805ER56NJ01-ND IMC0805ER56NJ01
Product Name Fixed Inductors INDUCTOR WW 56NH 5% 0805 56nH 500mA - - Ceramic ¦5% Unshielded 250 mOhm Max 60 @ 500MHz 1.6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-175-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Surface Mount Inductors - 1702832 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers