INDUCTOR 56NH 5% 0805 56nH 360mA - - Non-Magnetic Core ¦5% Unshielded 390 mOhm Max 15 @ 100MHz 1.55GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
56nH Unshielded Wirewound Inductor 360mA 390mOhm Max 0805 (2012 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC0805ER56NJ | IMC0805ER56NJ-ND |
| Product Name | INDUCTOR 56NH 5% 0805 56nH 360mA - - Non-Magnetic Core ¦5% Unshielded 390 mOhm Max 15 @ 100MHz 1.55GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | High Frequency | |
| Inductance Range | 0.0560 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| DCR | 0.3900 ohms | 0.3900 ohms |
| Rated DC Current | 360 milliamps |