Vishay Intertechnology, Inc. INDUCTOR WW 2.7NH 0805 2.7nH 800mA - - Ceramic ¦0.3nH Unshielded 80 mOhm Max 35 @ 1kHz 6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER2N7S01

Description
INDUCTOR WW 2.7NH 0805 2.7nH 800mA - - Ceramic ¦0.3nH Unshielded 80 mOhm Max 35 @ 1kHz 6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 2.7NH 0805 2.7nH 800mA - - Ceramic ¦0.3nH Unshielded 80 mOhm Max 35 @ 1kHz 6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 2.7NH 0805 2.7nH 800mA - - Ceramic ¦0.3nH Unshielded 80 mOhm Max 35 @ 1kHz 6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER2N7S01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.7NH 0805 2.7nH 800mA - - Ceramic ¦0.3nH Unshielded 80 mOhm Max 35 @ 1kHz 6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER2N7S01
INDUCTOR WW 2.7NH 0805 2.7nH 800mA - - Ceramic ¦0.3nH Unshielded 80 mOhm Max 35 @ 1kHz 6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER2N7S01
INDUCTOR WW 2.7NH 0805 2.7nH 800mA - - Ceramic ¦0.3nH Unshielded 80 mOhm Max 35 @ 1kHz 6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.7NH 0805 2.7nH 800mA - - Ceramic ¦0.3nH Unshielded 80 mOhm Max 35 @ 1kHz 6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-IMC0805ER2N7S01DKR-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Wirewound Inductor 800mA 80mOhm Max 0805 (2012 Metric)

2.7nH Unshielded Wirewound Inductor 800mA 80mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC0805ER2N7S01TR-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Wirewound Inductor 800mA 80mOhm Max 0805 (2012 Metric)

2.7nH Unshielded Wirewound Inductor 800mA 80mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC0805ER2N7S01CT-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Wirewound Inductor 800mA 80mOhm Max 0805 (2012 Metric)

2.7nH Unshielded Wirewound Inductor 800mA 80mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0805ER2N7S01 541-IMC0805ER2N7S01DKR-ND
Product Name INDUCTOR WW 2.7NH 0805 2.7nH 800mA - - Ceramic ¦0.3nH Unshielded 80 mOhm Max 35 @ 1kHz 6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0027 microH
DCR 0.0800 ohms 0.0800 ohms
Rated DC Current 800 milliamps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details