12nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2012 Metric)
INDUCTOR WW 12NH 5% 0805 12nH 600mA - - Ceramic ¦5% Unshielded 80 mOhm Max 60 @ 500MHz 4.1GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IMC0805ER12NJ01-ND | IMC0805ER12NJ01 |
| Product Name | Fixed Inductors | INDUCTOR WW 12NH 5% 0805 12nH 600mA - - Ceramic ¦5% Unshielded 80 mOhm Max 60 @ 500MHz 4.1GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ceramic; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |