TE Connectivity Molded SMD Inductors 1-2176737-7

Description
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.019 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 700 DC Resistance (OHM) : .16 Inductance (MICHEN) : .0047 Passive Component Tolerance (PCT) : .3 Self Resonant Frequency (MHZ) : 4000 Other Inductor Quality Factor : 8 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Multilayer Metal Paste Package Size Code : 0402 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.019 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 700 DC Resistance (OHM) : .16 Inductance (MICHEN) : .0047 Passive Component Tolerance (PCT) : .3 Self Resonant Frequency (MHZ) : 4000 Other Inductor Quality Factor : 8 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Multilayer Metal Paste Package Size Code : 0402 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded SMD Inductors - 1-2176737-7 - TE Connectivity
Berwyn, PA, United States
Molded SMD Inductors
1-2176737-7
Molded SMD Inductors 1-2176737-7
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.019 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 700 DC Resistance (OHM) : .16 Inductance (MICHEN) : .0047 Passive Component Tolerance (PCT) : .3 Self Resonant Frequency (MHZ) : 4000 Other Inductor Quality Factor : 8 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Multilayer Metal Paste Package Size Code : 0402 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Dimensions


  • Product Height : .5 MM  [.019 INCH ]
  • Product Length : 1 MM  [.039 INCH ]
  • Product Width : .5 MM  [.019 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 700
  • DC Resistance (OHM) : .16
  • Inductance (MICHEN) : .0047
  • Passive Component Tolerance (PCT) : .3
  • Self Resonant Frequency (MHZ) : 4000

Other


  • Inductor Quality Factor : 8

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Multilayer Metal Paste
  • Package Size Code : 0402

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 1-2176737-7
Product Name Molded SMD Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0047 microH
Inductance Tolerance 0.3000 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A102551TR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Power Inductors - 2176636-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Chokes - 1879855-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 220 ohms
View Details
2 suppliers
High Frequency & RF Inductors - 1623941-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 15 microH
View Details
2 suppliers