Vishay Intertechnology, Inc. INDUCTOR 8.2NH 5% 0603 8.2nH 400mA - - Ceramic ¦5% Unshielded 280 mOhm Max 30 @ 1GHz 3.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER8N2J

Description
INDUCTOR 8.2NH 5% 0603 8.2nH 400mA - - Ceramic ¦5% Unshielded 280 mOhm Max 30 @ 1GHz 3.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 8.2NH 5% 0603 8.2nH 400mA - - Ceramic ¦5% Unshielded 280 mOhm Max 30 @ 1GHz 3.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 8.2NH 5% 0603 8.2nH 400mA - - Ceramic ¦5% Unshielded 280 mOhm Max 30 @ 1GHz 3.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER8N2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 8.2NH 5% 0603 8.2nH 400mA - - Ceramic ¦5% Unshielded 280 mOhm Max 30 @ 1GHz 3.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER8N2J
INDUCTOR 8.2NH 5% 0603 8.2nH 400mA - - Ceramic ¦5% Unshielded 280 mOhm Max 30 @ 1GHz 3.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER8N2J
INDUCTOR 8.2NH 5% 0603 8.2nH 400mA - - Ceramic ¦5% Unshielded 280 mOhm Max 30 @ 1GHz 3.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 8.2NH 5% 0603 8.2nH 400mA - - Ceramic ¦5% Unshielded 280 mOhm Max 30 @ 1GHz 3.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0603ER8N2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER8N2J-ND
Fixed Inductors IMC0603ER8N2J-ND
8.2nH Unshielded Inductor 400mA 280mOhm Max 0603 (1608 Metric)

8.2nH Unshielded Inductor 400mA 280mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0603ER8N2J IMC0603ER8N2J-ND
Product Name INDUCTOR 8.2NH 5% 0603 8.2nH 400mA - - Ceramic ¦5% Unshielded 280 mOhm Max 30 @ 1GHz 3.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.2800 ohms 0.2800 ohms
Rated DC Current 400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details