Vishay Intertechnology, Inc. Fixed Inductors IMC0603ER1N0S

Description
1nH Unshielded Inductor 500mA 60mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Inductor 500mA 60mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0603ER1N0S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER1N0S-ND
Fixed Inductors IMC0603ER1N0S-ND
1nH Unshielded Inductor 500mA 60mOhm Max 0603 (1608 Metric)

1nH Unshielded Inductor 500mA 60mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR 1.0NH 0603 1nH 500mA - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER1N0S - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 1.0NH 0603 1nH 500mA - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER1N0S
INDUCTOR 1.0NH 0603 1nH 500mA - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER1N0S
INDUCTOR 1.0NH 0603 1nH 500mA - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 1.0NH 0603 1nH 500mA - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0603ER1N0S-ND IMC0603ER1N0S
Product Name Fixed Inductors INDUCTOR 1.0NH 0603 1nH 500mA - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
DCR 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - FIT50-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-J333JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details