Triad Magnetics Fixed Inductors FIT50-3-B

Description
27.16µH Unshielded Toroidal Inductor 4A 40.1mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
27.16µH Unshielded Toroidal Inductor 4A 40.1mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - FIT50-3-B-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
FIT50-3-B-ND
Fixed Inductors FIT50-3-B-ND
27.16µH Unshielded Toroidal Inductor 4A 40.1mOhm Max Radial, Vertical (Open)

27.16µH Unshielded Toroidal Inductor 4A 40.1mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number FIT50-3-B-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers