INDUCTOR WW 1.0NH 0402 1nH 1.36A - - - ¦0.3nH Unshielded 45 mOhm Max 13 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
1nH Unshielded Wirewound Inductor 1.36A 45mOhm Max 0402 (1005 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC0402ER1N0S01 | IMC0402ER1N0S01-ND |
| Product Name | INDUCTOR WW 1.0NH 0402 1nH 1.36A - - - ¦0.3nH Unshielded 45 mOhm Max 13 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 1.00E-3 microH | |
| DCR | 0.0450 ohms | 0.0450 ohms |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology |