Vishay Intertechnology, Inc. Fixed Inductors IM04EB100K

Description
10µH Unshielded Molded Inductor 290mA 900mOhm Max Axial
Request a Quote Datasheet
Description
10µH Unshielded Molded Inductor 290mA 900mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1508-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1508-ND
Fixed Inductors 541-1508-ND
10µH Unshielded Molded Inductor 290mA 900mOhm Max Axial

10µH Unshielded Molded Inductor 290mA 900mOhm Max Axial

Buy Now Datasheet
INDUCTOR,MOLDED AXIAL,IND 10UH;TOL 10%,1000 VAC;DCR MAX 0.90;IRON CORE - 70201905 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR,MOLDED AXIAL,IND 10UH;TOL 10%,1000 VAC;DCR MAX 0.90;IRON CORE
70201905
INDUCTOR,MOLDED AXIAL,IND 10UH;TOL 10%,1000 VAC;DCR MAX 0.90;IRON CORE 70201905
INDUCTOR,MOLDED AXIAL,IND 10UH;TOL 10%,1000 VAC;DCR MAX 0.90;IRON CORE

INDUCTOR,MOLDED AXIAL,IND 10UH;TOL 10%,1000 VAC;DCR MAX 0.90;IRON CORE

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1508-ND 70201905
Product Name Fixed Inductors INDUCTOR,MOLDED AXIAL,IND 10UH;TOL 10%,1000 VAC;DCR MAX 0.90;IRON CORE
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-20-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8116-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details