Coilcraft, Inc. Fixed Inductors - 0402CS-56NXGLU 0402CS-56NXGLU

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965635-0402CS-56NXGL U Packaging: Cut Tape Termination: SMD/SMT Current Rating: 100 mA Length: 1.19 mm Inductance: 56 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 1.76 GHz Height: 660 µm Width: 640 µm Categories: Fixed Inductors DC Resistance (DCR): 970 mΩ Case / Package: 1005 Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 100 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 0402 REACH SVHC: No SVHC Q Factor: 42 Inductance Tolerance: 2 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965635-0402CS-56NXGL U Packaging: Cut Tape Termination: SMD/SMT Current Rating: 100 mA Length: 1.19 mm Inductance: 56 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 1.76 GHz Height: 660 µm Width: 640 µm Categories: Fixed Inductors DC Resistance (DCR): 970 mΩ Case / Package: 1005 Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 100 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 0402 REACH SVHC: No SVHC Q Factor: 42 Inductance Tolerance: 2 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0402CS-56NXGLU - 965635-0402CS-56NXGLU - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0402CS-56NXGLU
965635-0402CS-56NXGLU
Fixed Inductors - 0402CS-56NXGLU 965635-0402CS-56NXGLU
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965635-0402CS-56NXGL U Packaging: Cut Tape Termination: SMD/SMT Current Rating: 100 mA Length: 1.19 mm Inductance: 56 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 1.76 GHz Height: 660 µm Width: 640 µm Categories: Fixed Inductors DC Resistance (DCR): 970 mΩ Case / Package: 1005 Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 100 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 0402 REACH SVHC: No SVHC Q Factor: 42 Inductance Tolerance: 2 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965635-0402CS-56NXGLU
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 100 mA
Length: 1.19 mm
Inductance: 56 nH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 250 MHz
Core Material: Ceramic
Self Resonant Frequency: 1.76 GHz
Height: 660 µm
Width: 640 µm
Categories: Fixed Inductors
DC Resistance (DCR): 970 mΩ
Case / Package: 1005
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 100 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Case Code (Imperial): 0402
REACH SVHC: No SVHC
Q Factor: 42
Inductance Tolerance: 2 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 965635-0402CS-56NXGLU
Product Name Fixed Inductors - 0402CS-56NXGLU
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-13N 0402CS-13NXJRW , 0402CS-13NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details