Vishay Intertechnology, Inc. INDUCTOR 3.3UH 10% 1206 3.3¦H 50mA - - - ¦10% Shielded 700 mOhm Max 45 @ 10MHz 48MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ER3R3K

Description
INDUCTOR 3.3UH 10% 1206 3.3¦H 50mA - - - ¦10% Shielded 700 mOhm Max 45 @ 10MHz 48MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 3.3UH 10% 1206 3.3¦H 50mA - - - ¦10% Shielded 700 mOhm Max 45 @ 10MHz 48MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 3.3UH 10% 1206 3.3¦H 50mA - - - ¦10% Shielded 700 mOhm Max 45 @ 10MHz 48MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) - ILSB1206ER3R3K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 3.3UH 10% 1206 3.3¦H 50mA - - - ¦10% Shielded 700 mOhm Max 45 @ 10MHz 48MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
ILSB1206ER3R3K
INDUCTOR 3.3UH 10% 1206 3.3¦H 50mA - - - ¦10% Shielded 700 mOhm Max 45 @ 10MHz 48MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ER3R3K
INDUCTOR 3.3UH 10% 1206 3.3¦H 50mA - - - ¦10% Shielded 700 mOhm Max 45 @ 10MHz 48MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 3.3UH 10% 1206 3.3¦H 50mA - - - ¦10% Shielded 700 mOhm Max 45 @ 10MHz 48MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-ILSB1206ER3R3KDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 50MA 700 MOHM

FIXED IND 3.3UH 50MA 700 MOHM

Buy Now Datasheet
Fixed Inductors - 541-ILSB1206ER3R3KCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 50MA 700 MOHM

FIXED IND 3.3UH 50MA 700 MOHM

Buy Now Datasheet
Fixed Inductors - 541-ILSB1206ER3R3KTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Multilayer Inductor 50mA 700mOhm Max 1206 (3216 Metric)

3.3µH Shielded Multilayer Inductor 50mA 700mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ILSB1206ER3R3K 541-ILSB1206ER3R3KDKR-ND
Product Name INDUCTOR 3.3UH 10% 1206 3.3¦H 50mA - - - ¦10% Shielded 700 mOhm Max 45 @ 10MHz 48MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 3.3 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.7000 ohms 0.7000 ohms
Rated DC Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 2.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers