Vishay Intertechnology, Inc. INDUCTOR 2.7UH 10% 0805 2.7¦H 30mA - - - ¦10% Shielded 750 mOhm Max 45 @ 10MHz 52MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ER2R7K

Description
INDUCTOR 2.7UH 10% 0805 2.7¦H 30mA - - - ¦10% Shielded 750 mOhm Max 45 @ 10MHz 52MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 2.7UH 10% 0805 2.7¦H 30mA - - - ¦10% Shielded 750 mOhm Max 45 @ 10MHz 52MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 2.7UH 10% 0805 2.7¦H 30mA - - - ¦10% Shielded 750 mOhm Max 45 @ 10MHz 52MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILSB0805ER2R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 2.7UH 10% 0805 2.7¦H 30mA - - - ¦10% Shielded 750 mOhm Max 45 @ 10MHz 52MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILSB0805ER2R7K
INDUCTOR 2.7UH 10% 0805 2.7¦H 30mA - - - ¦10% Shielded 750 mOhm Max 45 @ 10MHz 52MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ER2R7K
INDUCTOR 2.7UH 10% 0805 2.7¦H 30mA - - - ¦10% Shielded 750 mOhm Max 45 @ 10MHz 52MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 2.7UH 10% 0805 2.7¦H 30mA - - - ¦10% Shielded 750 mOhm Max 45 @ 10MHz 52MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ILSB0805ER2R7K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0805ER2R7K-ND
Fixed Inductors ILSB0805ER2R7K-ND
2.7µH Shielded Multilayer Inductor 30mA 750mOhm Max 0805 (2012 Metric)

2.7µH Shielded Multilayer Inductor 30mA 750mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ILSB0805ER2R7K ILSB0805ER2R7K-ND
Product Name INDUCTOR 2.7UH 10% 0805 2.7¦H 30mA - - - ¦10% Shielded 750 mOhm Max 45 @ 10MHz 52MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 2.7 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.7500 ohms 0.7500 ohms
Rated DC Current 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-12N 0201DS-12NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details