Vishay Intertechnology, Inc. Fixed Inductors ILSB0805ER120K

Description
12µH Shielded Multilayer Inductor 15mA 1.25Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
12µH Shielded Multilayer Inductor 15mA 1.25Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0805ER120K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0805ER120K-ND
Fixed Inductors ILSB0805ER120K-ND
12µH Shielded Multilayer Inductor 15mA 1.25Ohm Max 0805 (2012 Metric)

12µH Shielded Multilayer Inductor 15mA 1.25Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 12UH 10% 0805 12¦H 15mA - - - ¦10% Shielded 1.25 Ohm Max 50 @ 2MHz 26MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILSB0805ER120K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 12UH 10% 0805 12¦H 15mA - - - ¦10% Shielded 1.25 Ohm Max 50 @ 2MHz 26MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILSB0805ER120K
INDUCTOR 12UH 10% 0805 12¦H 15mA - - - ¦10% Shielded 1.25 Ohm Max 50 @ 2MHz 26MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ER120K
INDUCTOR 12UH 10% 0805 12¦H 15mA - - - ¦10% Shielded 1.25 Ohm Max 50 @ 2MHz 26MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 12UH 10% 0805 12¦H 15mA - - - ¦10% Shielded 1.25 Ohm Max 50 @ 2MHz 26MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB0805ER120K-ND ILSB0805ER120K
Product Name Fixed Inductors INDUCTOR 12UH 10% 0805 12¦H 15mA - - - ¦10% Shielded 1.25 Ohm Max 50 @ 2MHz 26MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Power Inductors - 1-2176641-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details