Vishay Intertechnology, Inc. Fixed Inductors ILSB0603ERR39K

Description
390nH Shielded Multilayer Inductor 35mA 1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
390nH Shielded Multilayer Inductor 35mA 1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0603ERR39K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0603ERR39K-ND
Fixed Inductors ILSB0603ERR39K-ND
390nH Shielded Multilayer Inductor 35mA 1Ohm Max 0603 (1608 Metric)

390nH Shielded Multilayer Inductor 35mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR 0.39UH 10% 0603 390nH 35mA - - - ¦10% Shielded 1 Ohm Max 15 @ 25MHz 127MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILSB0603ERR39K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.39UH 10% 0603 390nH 35mA - - - ¦10% Shielded 1 Ohm Max 15 @ 25MHz 127MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILSB0603ERR39K
INDUCTOR 0.39UH 10% 0603 390nH 35mA - - - ¦10% Shielded 1 Ohm Max 15 @ 25MHz 127MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILSB0603ERR39K
INDUCTOR 0.39UH 10% 0603 390nH 35mA - - - ¦10% Shielded 1 Ohm Max 15 @ 25MHz 127MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.39UH 10% 0603 390nH 35mA - - - ¦10% Shielded 1 Ohm Max 15 @ 25MHz 127MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB0603ERR39K-ND ILSB0603ERR39K
Product Name Fixed Inductors INDUCTOR 0.39UH 10% 0603 390nH 35mA - - - ¦10% Shielded 1 Ohm Max 15 @ 25MHz 127MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
High Frequency & RF Inductors - 2-1624108-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0022 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details