Vishay Intertechnology, Inc. INDUCTOR 3.9UH 10% 0603 3.9¦H 15mA - - - ¦10% Shielded 1.7 Ohm Max 35 @ 10MHz 41MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILSB0603ER3R9K

Description
INDUCTOR 3.9UH 10% 0603 3.9¦H 15mA - - - ¦10% Shielded 1.7 Ohm Max 35 @ 10MHz 41MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 3.9UH 10% 0603 3.9¦H 15mA - - - ¦10% Shielded 1.7 Ohm Max 35 @ 10MHz 41MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 3.9UH 10% 0603 3.9¦H 15mA - - - ¦10% Shielded 1.7 Ohm Max 35 @ 10MHz 41MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILSB0603ER3R9K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 3.9UH 10% 0603 3.9¦H 15mA - - - ¦10% Shielded 1.7 Ohm Max 35 @ 10MHz 41MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILSB0603ER3R9K
INDUCTOR 3.9UH 10% 0603 3.9¦H 15mA - - - ¦10% Shielded 1.7 Ohm Max 35 @ 10MHz 41MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILSB0603ER3R9K
INDUCTOR 3.9UH 10% 0603 3.9¦H 15mA - - - ¦10% Shielded 1.7 Ohm Max 35 @ 10MHz 41MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 3.9UH 10% 0603 3.9¦H 15mA - - - ¦10% Shielded 1.7 Ohm Max 35 @ 10MHz 41MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ILSB0603ER3R9K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0603ER3R9K-ND
Fixed Inductors ILSB0603ER3R9K-ND
3.9µH Shielded Multilayer Inductor 15mA 1.7Ohm Max 0603 (1608 Metric)

3.9µH Shielded Multilayer Inductor 15mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ILSB0603ER3R9K ILSB0603ER3R9K-ND
Product Name INDUCTOR 3.9UH 10% 0603 3.9¦H 15mA - - - ¦10% Shielded 1.7 Ohm Max 35 @ 10MHz 41MHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 3.9 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 15 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1879023-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0390 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers